EN
  • EN
  • DE

ADUC847BSZ8-5

Part No ADUC847BSZ8-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 8KB FLASH 52MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
The number of I/O 34
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 2.25K x 8
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-MQFP
Family Part Number ADUC847
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1142421-ADUC847BSZ8-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC847BSZ8-5 CAD Model

Description

Analog Devices Inc.

The ADUC847BSZ8-5 is a fully integrated, 1 MSPS, 24-bit data acquisition system incorporating high performance multichannel analog-to-digital converters (ADCs), 8-channel multiplexer, and a microcontroller on a single chip from Analog Devices Inc. This MicroConverter® offers an ideal solution for precision measurement and control applications, where space and power efficiency are critical.

Key Features:

  • Precision Analog-to-Digital Converter: The device boasts a 24-bit sigma-delta ADC with a 1 MSPS sample rate, ensuring high-resolution and accurate measurements.
  • Integrated 8-Channel Multiplexer: The inclusion of an 8-channel multiplexer allows for multiple signal inputs, making it suitable for complex systems that require various sensing capabilities.
  • On-Chip Microcontroller: The embedded 8052 microcontroller core with 62 KB flash/EE memory provides ample programmability and versatility, enabling complex data processing and control algorithms.
  • Low Power Consumption: Designed for power-sensitive applications, the ADUC847BSZ8-5 operates efficiently, making it ideal for portable and remote sensing devices.
  • Temperature Sensor: An on-chip temperature sensor adds to the versatility of the device, enabling temperature compensated measurements.
  • Flexible I/O: A variety of digital I/O lines and serial I/O interfaces, including SPI and UART, provide excellent connectivity options for peripheral devices.
  • Package and Temperature Range: The device is available in a 52-lead MQFP package and operates over the industrial temperature range of -40°C to +85°C.

Applications:

The ADUC847BSZ8-5 is suitable for a wide range of applications, including:

  • Industrial Process Control
  • Precision Instrumentation
  • Data Acquisition Systems
  • Smart Sensors
  • Portable Medical Devices

With its combination of high-performance data acquisition, processing power, and low power consumption, the ADUC847BSZ8-5 from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess