EN
  • EN
  • DE

ADUC847BSZ62-3

Part No ADUC847BSZ62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 62KB FLASH 52MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
The number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 2.25K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-MQFP
Family Part Number ADUC847
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1142418-ADUC847BSZ62-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC847BSZ62-3 CAD Model

Description

The ADUC847BSZ62-3 is a fully integrated, 1 MSPS, 12-bit data acquisition system from the renowned manufacturer Analog Devices Inc. This high-performance microcontroller is designed to offer precision and flexibility for a wide range of applications that require accurate data acquisition and control.

Key Features:

  • High-Resolution ADC: The device incorporates a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) with a 1 MSPS sample rate, delivering high-speed and high-precision data conversion.
  • Embedded Microcontroller: At the core of the ADUC847BSZ62-3 is an 8-bit MCU compatible with the 8052 microcontroller, which provides robust control capabilities and easy integration with existing systems.
  • On-Chip Memory: It features 62KB flash/EE memory, 4KB data flash/EE memory, and 2304 bytes of RAM, allowing for ample storage for complex programs and data logging.
  • Multiple I/O Ports: The device offers a range of input/output options, including digital I/O lines, serial I/O ports, and a dedicated I2C interface, providing versatile connectivity and peripheral control.
  • Integrated Temperature Sensor: An on-chip temperature sensor allows for temperature monitoring and compensation, enhancing the overall accuracy of the system.
  • Dual DACs: Two 12-bit digital-to-analog converters (DACs) are included for precise analog output, suitable for control applications such as actuator driving or signal generation.
  • Power Management: The ADUC847BSZ62-3 supports a wide operating voltage range and includes power-saving modes, making it ideal for battery-powered or energy-conscious applications.

Applications:

The versatility of the ADUC847BSZ62-3 makes it an excellent choice for a variety of applications, including industrial control systems, sensor interfacing, data acquisition systems, instrumentation, and automation. Its robust feature set ensures reliable performance in demanding environments where precision and speed are critical.

Package and Availability:

This microcontroller is available in a 52-lead MQFP (Metric Quad Flat Pack) package, providing a compact footprint for space-constrained applications. Analog Devices Inc. is known for their commitment to quality and reliability, making the ADUC847BSZ62-3 a trustworthy component for your advanced electronic designs.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess