EN
  • EN
  • DE

ADUC847BSZ8-3

Part No ADUC847BSZ8-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 8KB FLASH 52MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Core Processor 8052
Data Bus Width 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
The number of I/O 34
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 2.25K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-MQFP
Family Part Number ADUC847
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142420-ADUC847BSZ8-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC847BSZ8-3 CAD Model

Description

The ADUC847BSZ8-3 is a highly integrated microconverter from Analog Devices Inc., designed for precision measurement and control applications. This innovative product combines a high-performance multichannel analog-to-digital converter (ADC) with a powerful microcontroller (MCU) on a single chip, offering a compact and efficient solution for a wide range of industrial and instrumentation systems.

Key Features

  • 24-bit Sigma-Delta ADC: The device boasts a high-resolution ADC with a 24-bit sigma-delta modulator, providing precise data acquisition capabilities with excellent noise performance.
  • Integrated 8-bit MCU: The on-chip MCU is compatible with 8052 microcontroller architecture, offering a familiar development environment and easy integration with existing systems.
  • Multiple Analog Inputs: It features up to eight differential or 16 single-ended input channels, providing flexibility for various sensor interfacing requirements.
  • On-Chip Temperature Sensor: A built-in temperature sensor allows for temperature monitoring and compensation, enhancing the overall accuracy of the system.
  • Programmable Gain Amplifier: The inclusion of a programmable gain amplifier (PGA) enables signal conditioning for low-level signals, which is critical for many precision measurement tasks.
  • Flexible Power Supply Options: The device operates within a supply voltage range of 2.7V to 5.25V, accommodating a variety of power environments and ensuring compatibility with both 3V and 5V systems.

Applications

The ADUC847BSZ8-3 is suitable for a wide array of applications, including:

  • Industrial process control
  • Smart transmitters
  • Data acquisition systems
  • Portable instrumentation
  • Isolated and remote sensors

Package and Availability

This microconverter is available in a 52-lead MQFP (Metric Quad Flat Pack) package, providing a space-saving footprint for designs where board space is at a premium. The product is also specified for operation over the industrial temperature range, ensuring reliable performance in harsh environments.

For detailed technical specifications, application support, and ordering information, visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess