EN
  • EN
  • DE

ADUC845BS62-3

Part No ADUC845BS62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Bag
Product Status Obsolete
Programmable Not Verified
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADUC845
Standard Package 19 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 559723-ADUC845BS62-3
Ultra Librarian 3D Model Ultra Librarian ADUC845BS62-3 CAD Model

Description

The ADUC845BS62-3 is a highly integrated MicroConverter® from Analog Devices Inc., featuring a combination of high-performance analog-to-digital conversion along with a microcontroller unit (MCU). This product is designed to cater to a wide range of applications, including industrial control systems, smart sensing solutions, and precision data acquisition systems.

Key Features

  • Precision Analog-to-Digital Converter: The device boasts a 24-bit sigma-delta ADC offering exceptional accuracy and noise performance, making it ideal for applications requiring precise measurement.
  • Embedded Microcontroller: An 8052 MCU core with an extended instruction set powers the ADUC845BS62-3, providing ample processing capability for complex algorithms and control tasks.
  • On-Chip Memory: It comes equipped with 62 kB of non-volatile Flash/EE memory and 4 kB of RAM, ensuring sufficient space for application code and data storage.
  • Dual DACs: Two 12-bit digital-to-analog converters allow for accurate analog output, suitable for control applications.
  • Flexible Power Supply: The device operates over a wide power supply range of 2.7V to 5.25V, accommodating various system requirements.
  • Integrated Temperature Sensor: An on-chip temperature sensor provides the ability to monitor and respond to thermal conditions within the system.
  • Multiple Communication Interfaces: The ADUC845BS62-3 includes I²C, SPI, and UART interfaces for communication with other devices and peripherals.

Applications

The versatility of the ADUC845BS62-3 makes it suitable for a vast array of applications. These include:

  • Process Control and Smart Transmitters
  • Data Acquisition Systems
  • Industrial Instrumentation
  • Portable Instrumentation
  • Isolated Smart Sensors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADUC845BS62-3 is no exception. This product is built to meet the highest industry standards, ensuring consistent performance and durability for critical applications.

For more detailed information, datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess