EN
  • EN
  • DE

ADUC845BCP62-5

Part No ADUC845BCP62-5
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description MicroConverter Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142408-ADUC845BCP62-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC845BCP62-5 CAD Model

Description

Analog Devices Inc. ADUC845BCP62-5 MicroConverter

The ADUC845BCP62-5 is a highly integrated microconverter from Analog Devices Inc., which combines a high-performance analog-to-digital converter (ADC) with a microcontroller unit (MCU) on a single chip. This powerful component is designed for precision measurement and control applications, where it excels in delivering accurate data conversion and efficient processing capabilities.

Key Features:

  • Precision ADC: The device boasts a 24-bit sigma-delta ADC with a differential input, offering exceptional accuracy and noise performance. This makes it ideal for applications requiring precise sensor measurements, such as industrial control systems and instrumentation.
  • Integrated MCU: The on-chip MCU is based on an 8052 core, providing reliable and familiar architecture for embedded developers. With 62 kB of non-volatile Flash/EE memory, the ADUC845BCP62-5 can store ample code and data for complex applications.
  • Flexible Clocking Options: The device operates at 5.5 MHz, but also supports an external clock for additional timing flexibility, which is crucial for synchronizing with other system components or optimizing power consumption.
  • Robust Interface Options: It includes multiple digital interfaces such as UART, SPI, and I²C, allowing for easy integration with other digital systems and peripherals.
  • On-Chip Debugging: The microconverter features on-chip debugging facilities, simplifying the development and troubleshooting process for engineers.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the ADUC845BCP62-5 is suitable for harsh environments and can maintain performance across a broad spectrum of conditions.

Applications:

The ADUC845BCP62-5 is designed to tackle a wide range of applications. Its precision measurement capabilities make it an excellent choice for:

  • Process control and automation
  • Smart sensing systems
  • Industrial instrumentation
  • Data acquisition systems
  • Portable devices

With its integrated ADC and MCU, the ADUC845BCP62-5 from Analog Devices Inc. streamlines design processes, reduces component count, and enhances overall system reliability. Its robust feature set and versatility make it a go-to solution for engineers looking to develop high-performance, precision-focused applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess