EN
  • EN
  • DE

ADUC843BS62-5

Part No ADUC843BS62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter 12-Bit ADCs and DACs with Embedded High Speed 62-kB Flash MCU / MCU 8-bit 8052 CISC 62KB Flash 5V 52-Pin MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Analog Devices Inc.
Win Source Part Number 173669-ADUC843BS62-5
Popularity Medium
Supply and Demand Status Limited
Family Name ADUC843
Introduction Date November 12, 2003
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADUC843BS62-5 CAD Model

Description

Analog Devices Inc. ADUC843BS62-5 MicroConverter®

The ADUC843BS62-5 is a fully integrated, 1 MSPS, 12-bit data acquisition system incorporating high performance multichannel ADCs, 62KB Flash/EE memory, and an 8052 microcontroller core. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this MicroConverter® is designed for precision measurement and control applications that demand high-speed data acquisition coupled with programmable computing power.

Featuring a 12-bit ADC with up to 8 differential or 16 single-ended inputs, the ADUC843BS62-5 offers a flexible and powerful solution for complex measurement tasks. Its high-speed throughput rate of 1 MSPS allows for rapid data acquisition, making it ideal for applications such as industrial control systems, smart sensors, instrumentation, and medical devices where quick response times are critical.

The integrated 8052 microcontroller core is compatible with industry-standard 8051 instruction set, providing a familiar development environment for embedded system designers. With 62KB of nonvolatile Flash/EE memory, the device allows ample space for application code storage and data logging, ensuring robust performance in a variety of scenarios.

Additional features of the ADUC843BS62-5 include:

  • On-chip temperature sensor for thermal monitoring.
  • Two 12-bit DACs for analog output capabilities.
  • Programmable watchdog timer for system reliability.
  • Serial I/O ports supporting SPI, UART, and I²C communication protocols.
  • Multiple power-down modes for energy efficiency.
  • On-chip PLL to derive MCU core clock from the 32 kHz crystal oscillator.
  • External interrupt capability for event-driven operation.

Operating within a temperature range of -40°C to +85°C and available in a 52-lead LQFP package, the ADUC843BS62-5 is designed to withstand harsh operating conditions while maintaining precision and reliability.

For developers, Analog Devices Inc. provides extensive support including reference designs, evaluation boards, and technical documentation to facilitate rapid development and deployment of systems utilizing the ADUC843BS62-5 MicroConverter®.

Overall, the ADUC843BS62-5 from Analog Devices Inc. is a powerful, versatile, and reliable choice for engineers looking to integrate high-speed data acquisition and microcontroller functionality into their designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess