EN
  • EN
  • DE

LM810M3-3.08

Part No LM810M3-3.08
Manufacturer National Semiconductor (TI)
Catalog PMIC - Supervisors
Description 3-Pin Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200813-LM810M3-3.08
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM810M3-3.08 CAD Model

Description

The LM810M3-3.08 is a microprocessor supervisory circuit manufactured by National Semiconductor (now Texas Instruments). It's designed to monitor the power supply voltage of microprocessors and other digital systems, providing a reset signal when the voltage falls below a certain threshold, ensuring proper system operation and preventing data corruption.

Applications:

  • Microprocessor Systems: Used to monitor the power supply voltage and provide a reset signal to the microprocessor.
  • Embedded Systems: Applied in embedded systems to ensure stable operation during voltage fluctuations.
  • Battery-Powered Devices: Essential in battery-powered devices to prevent errors during battery discharge.
  • Industrial Control Systems: Used in industrial control systems to maintain reliable operation.
  • Automotive Electronics: Employed in automotive electronics to protect against voltage transients and power failures.

Features:

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Fixed Reset Threshold: Features a fixed reset threshold of 3.08V.
  • Active-Low Reset Output: Provides an active-low reset output signal.
  • Internal Hysteresis: Includes internal hysteresis to prevent oscillations near the threshold.
  • Small SOT-23 Package: Housed in a small SOT-23 package for space-constrained applications.

Benefits:

  • Prevents Data Corruption: Protects against data corruption by resetting the microprocessor during voltage dips.
  • Ensures Stable Operation: Guarantees stable system operation under varying power supply conditions.
  • Simplifies Design: Simplifies system design with its integrated monitoring and reset functionality.
  • Reduces System Downtime: Minimizes system downtime by ensuring proper operation after power interruptions.
  • Space-Saving Solution: Offers a compact solution for voltage monitoring in space-limited applications.

Technical Specifications:

The LM810M3-3.08 operates with a supply voltage range typically up to 5.5V. The reset threshold is fixed at 3.08V. It features an active-low reset output, and the device is available in a SOT-23 package. The typical reset timeout period is internally set.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,643 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess