EN
  • EN
  • DE

ADUC842BS62-5

Part No ADUC842BS62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter 12-Bit ADCs and DACs with Embedded High Speed 62-kB Flash MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Analog Devices Inc.
Win Source Part Number 173668-ADUC842BS62-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC842BS62-5 CAD Model

Description

Analog Devices Inc. ADUC842BS62-5 MicroConverter®

The ADUC842BS62-5 is a fully integrated, 1 MSPS, 12-bit data acquisition system incorporating high performance multichannel ADCs, 62KB Flash/EE memory, and an 8052 microcontroller core. Manufactured by Analog Devices Inc., this MicroConverter® is designed for precision measurement and control applications, delivering a comprehensive set of features in a single chip.

Key Features:

  • High-Performance ADC: The device features a 12-bit successive approximation ADC with eight single-ended channels, capable of a 1 MSPS conversion rate. This high-speed ADC is ideal for applications requiring fast and accurate analog-to-digital conversion.
  • 8052 Microcontroller Core: At the heart of the ADUC842BS62-5 is an 8052 microcontroller core, offering robust processing capabilities with high code efficiency, making it suitable for complex algorithms and control processes.
  • Large Memory: With 62KB of non-volatile Flash/EE memory, the device can store large application programs and data, reducing the need for additional external memory components.
  • On-Chip Debugging: The device supports in-circuit emulation (ICE) for simplified debugging and development, allowing for real-time debugging without the need for additional debug hardware.
  • Versatile I/O: A wide array of peripherals including UART, SPI, and I²C serial interfaces, as well as digital I/O lines, provide excellent interfacing capabilities with external devices.
  • Flexible Power Supply Options: The ADUC842BS62-5 operates across a wide range of supply voltages from 2.7V to 5.25V, accommodating various system power requirements.
  • Temperature Range: This device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The ADUC842BS62-5 is ideal for a diverse set of applications, including industrial control systems, smart sensors, instrumentation, and automated test equipment. Its integrated design and high-speed ADC make it particularly well-suited for dynamic and responsive systems that require rapid and precise data acquisition and control.

With its robust feature set and integrated design, the ADUC842BS62-5 from Analog Devices Inc. represents a powerful, single-chip solution for a multitude of data acquisition and control tasks, streamlining design processes and reducing time to market for complex electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess