EN
  • EN
  • DE

ADUC842BCPZ32-5

Part No ADUC842BCPZ32-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 56LFCSP / 8052 series Microcontroller IC 8-Bit 16.78MHz 32KB (32K x 8) FLASH 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Tray
Core Processor 8052
Core Size 8-Bit
Speed 16.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2.25K x 8
Supply Voltage - Operating 4.75V ~ 5.25V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number ADUC842
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ADUC842BCPZ325,2156-ADUC842BCPZ32-5,-2735-ADUC842BCPZ32-5,505-ADUC842BCPZ32-5,ADUC842BCPZ32-5-ND,ANAANAADUC842BCPZ32-5
Standard Package 1
Win Source Part Number 1215206-ADUC842BCPZ32-5
Ultra Librarian 3D Model Ultra Librarian ADUC842BCPZ32-5 CAD Model

Description

The ADUC842BCPZ32-5 is a fully integrated, 1 MSPS, 12-bit data acquisition system from Analog Devices Inc. that features a high-performance multichannel analog-to-digital converter (ADC), a 62 kB Flash/EE memory, and an 8-channel multiplexer. This precision analog microcontroller is designed to operate at a nominal voltage of 5V and comes in a compact 48-lead LFCSP package, making it an ideal choice for a wide range of applications in industrial, instrumentation, and control systems.

Key Features:

  • High-Resolution ADC: The device boasts a 12-bit successive approximation ADC with a fast sampling rate of up to 1 MSPS, ensuring accurate and rapid data acquisition.
  • On-Chip Memory: Equipped with 62 kB of non-volatile Flash/EE memory, the ADUC842BCPZ32-5 allows for easy in-system programming and data storage, facilitating firmware updates and calibration data retention.
  • Flexible I/O: The microcontroller provides a variety of I/O options including digital I/O pins, serial I/O ports such as UART, SPI, and I²C compatible interfaces, enhancing system connectivity and peripheral control.
  • Dual 12-Bit DACs: Two on-chip 12-bit digital-to-analog converters enable precise analog output capabilities, which can be used for actuator control or as a programmable reference for the ADC.
  • Temperature Sensor: An integrated temperature sensor allows for temperature monitoring and compensation, critical for applications requiring thermal stability.
  • Power Management: The device features power-saving modes, including a power-down mode and a standby mode, to optimize power consumption for battery-powered or energy-sensitive applications.

Applications:

The ADUC842BCPZ32-5 is suited for a diverse range of applications, such as:

  • Process Control and Smart Sensing
  • Instrumentation and Measurement Systems
  • Industrial Automation and Control
  • Data Acquisition Systems
  • Portable Devices

Summary:

The Analog Devices ADUC842BCPZ32-5 MicroConverter® is a robust, high-speed, precision data acquisition system that combines an ADC, DACs, and a microcontroller with extensive memory and I/O options. Its integrated features and compact size make it a versatile solution for a myriad of applications requiring high-resolution analog and digital conversion, alongside powerful processing capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess