EN
  • EN
  • DE

ADUC834BSZ

Part No ADUC834BSZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 2.7 V to 5.25 V
Data Converters A/D 3x16b, 4x24b; D/A 1x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 077890-ADUC834BSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuC834
Introduction Date March 12, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC834BSZ CAD Model

Description

Analog Devices Inc. ADUC834BSZ MicroConverter®

The ADUC834BSZ is a fully integrated 1 MSPS, 24-bit data acquisition system incorporating high performance multichannel analog-to-digital converters (ADCs), 8-channel multiplexer, and a programmable gain amplifier (PGA) alongside a microcontroller unit (MCU). Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this precision analog microcontroller is designed for direct interfacing to external precision sensors in both industrial and instrumentation applications.

The core of the ADUC834BSZ is an 8052 MCU which is an 8-bit processor that offers high flexibility and ease of use. It is equipped with 62 kB of nonvolatile Flash/EE memory, which is segmented and protected to enhance security and data retention. The microcontroller also features 4 kB of nonvolatile Flash/EE data memory, 2304 bytes of RAM, and dual 16-bit and 20-bit timer/counters.

Its high-resolution ADCs, with a PGA that is adjustable from 1 to 128 in 1-2-4-8-16-32-64-128 steps, provide a versatile front-end to a wide variety of sensor inputs. The ADCs can operate in single-ended or differential input modes, and the integrated temperature sensor adds to the versatility of the device. The fast conversion rate of 1 MSPS makes it suitable for high-speed signal processing applications.

For communication, the ADUC834BSZ includes an I²C-compatible serial interface, which allows for easy data transfer and connectivity with other devices in a system. It also features a serial I/O port for UART/USART operation, SPI (Serial Peripheral Interface), and a flexible 16-bit PWM (Pulse Width Modulation) block.

The device operates from a 2.7 V to 5.25 V power supply, ensuring compatibility with a wide range of applications, and is available in a 52-lead MQFP (Metric Quad Flat Pack) package. Its robust design includes a watchdog timer and power supply monitor, which contribute to the overall system reliability.

The ADUC834BSZ is ideal for demanding applications requiring high-precision data acquisition, such as process control, smart sensors, instrumentation, and medical systems. Its integration of analog and digital components on a single chip reduces system cost and complexity, making it a compelling solution for sophisticated measurement and control systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2233 $92.4466
3+ $37.9268 $113.7804
5+ $36.7416 $183.7080
6+ $35.5564 $213.3384
8+ $34.3712 $274.9696
10+ $30.8155 $308.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,051 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess