EN
  • EN
  • DE

ADUC832BS

Part No ADUC832BS
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Bag
Product Status Obsolete
Programmable Not Verified
Core Processor 8052
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PSM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADUC832
Standard Package 23 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 559713-ADUC832BS
Ultra Librarian 3D Model Ultra Librarian ADUC832BS CAD Model

Description

Analog Devices Inc. ADUC832BS MicroConverter®

The ADUC832BS from Analog Devices Inc. is a highly integrated MicroConverter® that combines high performance analog-to-digital conversion with a powerful yet flexible microcontroller. This innovative product is designed to cater to a wide range of applications that require precise data acquisition and control, such as industrial control systems, instrumentation, and smart sensing solutions.

Key Features:

  • Precision Analog-to-Digital Conversion: At the heart of the ADUC832BS is a 24-bit sigma-delta analog-to-digital converter (ADC) that offers exceptional accuracy and noise performance. This makes it ideal for applications requiring high-resolution measurements.
  • Integrated Microcontroller: The device features an 8052 microcontroller core with 62KB of nonvolatile Flash/EE memory, providing ample space for complex application code and data storage.
  • Dual Channel ADC: The ADUC832BS is equipped with two independent ADC channels, allowing simultaneous sampling and increased throughput for multi-sensor systems.
  • Flexible I/O Options: A variety of digital I/O ports, including SPI, I²C, and UART interfaces, enable easy communication with other components in a system.
  • On-Chip Debugging: An on-chip kernel allows for full-speed in-circuit emulation, simplifying the development and debugging process.
  • Power Management: The device offers multiple power-down modes, which help reduce power consumption and extend battery life in portable applications.

Applications:

The ADUC832BS is versatile and can be used in various applications, such as:

  • Process Control and Automation
  • Precision Sensing Systems
  • Smart Transmitters
  • Portable Instrumentation
  • Data Acquisition Systems

With its robust feature set, the ADUC832BS provides engineers and designers with a compact, efficient, and powerful solution for integrating sophisticated analog and digital functionalities into their products. Whether it's for industrial automation, data acquisition, or advanced sensing applications, the ADUC832BS MicroConverter® from Analog Devices Inc. stands out as a top choice for integrating high-precision ADC capabilities with microcontroller flexibility.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9227 $74.7681
6+ $20.4494 $122.6964
9+ $19.8103 $178.2927
13+ $19.1713 $249.2269
16+ $18.5322 $296.5152
21+ $16.6151 $348.9171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess