SN74LVC374ADBRG4 Octal Edge-Triggered D-Type Flip-Flops
The SN74LVC374ADBRG4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. This device is designed to operate from a 2.7 V to 3.6 V supply, making it ideal for interfacing with 3.3 V logic in a wide range of applications, including telecommunications, computing, and industrial equipment.
Key Features
- Logic Type: D-Type Flip-Flop
- Number of Circuits: 8
- Output Type: Tri-State
- Voltage - Supply: 2.7 V ~ 3.6 V
- Independent Circuits: 8
- Input Capacitance: 4.5 pF
- Operating Temperature: -40°C ~ 85°C (TA)
- Mounting Type: Surface Mount
- Package / Case: SSOP (Shrink Small Outline Package)
The SN74LVC374ADBRG4 offers high drive capability and operates at high speeds, with typical propagation delays as low as 3.3 ns. It is characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. The device's inputs are 5-V tolerant, which allows for direct interfacing with TTL levels.
Performance and Robustness
Each flip-flop has a 3-state output, enabling increased flexibility in bus-oriented applications. By using a bus-hold data retention feature, the inputs retain the last data presented before the input becomes undriven, thus eliminating the need for external pull-up or pull-down resistors.
The SN74LVC374ADBRG4 is offered in a 20-pin SSOP package, which is optimized for reduced space on PCBs. Texas Instruments ensures that this product meets stringent quality and performance standards, providing a reliable solution for data storage and transfer applications where low-voltage operation is imperative.
Applications
With its robust feature set, the SN74LVC374ADBRG4 is suited for a variety of applications including:
- Buffer/Storage
- Register
- Memory address registers
- System control registers
The combination of high-speed operation, low-voltage power supply requirements, and 3-state outputs makes the SN74LVC374ADBRG4 an excellent choice for implementing efficient and reliable data pathways in your next design project.