EN
  • EN
  • DE

ADUC814ARUZ-REEL7

Part No ADUC814ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8052 CISC 8KB Flash 3V/5V 28-Pin TSSOP T/R / IC MCU 8BIT 8KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 16.78MHz
Number of I/O 17
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 6x12b; D/A 2x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 009457-ADUC814ARUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADUC814
Introduction Date June 13, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUC814ARUZ-REEL7 CAD Model

Description

ADUC814ARUZ-REEL7 - Analog Devices Inc.

The ADUC814ARUZ-REEL7 is a high-performance microcontroller unit (MCU) integrated with multichannel 12-bit analog-to-digital converters (ADCs), brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This precision analog microcontroller is designed for direct interfacing to external sensors and precision signal acquisition under harsh conditions, making it an ideal choice for industrial, instrumentation, and automation applications.

Key Features:

  • Precision Analog Microcontroller: Combines the functionality of a high precision ADC with the processing power of an MCU for complex tasks.
  • 12-Bit ADC: Multichannel ADC provides accurate and reliable conversion of analog signals to digital form, ensuring high-resolution data acquisition.
  • On-Chip Memory: Features 62 kB of nonvolatile Flash/EE memory and 4 kB of SRAM, allowing for robust data storage and efficient code execution.
  • Integrated Peripherals: Includes a variety of peripherals such as a UART, SPI, and I²C serial I/O, along with timers and interrupt controller, enhancing the MCU's functionality and reducing the need for external components.
  • Low Power Consumption: Optimized for power-sensitive applications, offering power-saving modes that extend the life of battery-operated devices.
  • Temperature Range: Capable of operating over an industrial temperature range, making it robust for challenging environmental conditions.
  • Packaging: Supplied in a compact TSSOP-28 package, suitable for space-constrained applications.

Applications:

The ADUC814ARUZ-REEL7 is versatile and can be used in a range of applications, including but not limited to:

  • Process Control and Smart Sensors
  • Industrial Control Systems
  • Instrumentation and Measurement Systems
  • Portable Equipment
  • Data Acquisition Systems

With its robust design and integrated features, the ADUC814ARUZ-REEL7 from Analog Devices Inc. is a powerful solution for designers seeking to develop advanced systems with precision data acquisition and control.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8680 $54.3400
12+ $8.9174 $107.0088
18+ $8.6387 $155.4966
24+ $8.3600 $200.6400
31+ $8.0814 $250.5234
42+ $7.2454 $304.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess