EN
  • EN
  • DE

ADUC7061BCPZ32

Part No ADUC7061BCPZ32
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 10MHz
Number of I/O 8
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 32
Supply Voltage - Operating 2.375 V to 2.625 V
Data Converters A/D 5x24b, 8x24b, D/A 1x14b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 009455-ADUC7061BCPZ32
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuC7061
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC7061BCPZ32 CAD Model

Description

Analog Devices Inc. ADUC7061BCPZ32 Microcontroller Overview

The ADUC7061BCPZ32 is a high-performance microcontroller unit (MCU) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This MCU is part of the ADuC706x family, which is known for its precision analog microcontrollers based on ARM7TDMI core. The ADUC7061BCPZ32 is tailored for industrial and instrumentation applications requiring precise data acquisition, control, and processing capabilities.

Key Features

  • Core: ARM7TDMI 16/32-bit RISC machine, which provides a high level of computational power and efficiency, making it suitable for complex algorithms and control functions.
  • Memory: Comes with 32KB of non-volatile Flash/EE memory and 4KB of SRAM, allowing for robust program storage and efficient data handling.
  • Analog Performance: Features 24-bit sigma-delta analog-to-digital converters (ADCs) with a 21-bit effective resolution, providing high precision measurements crucial for sensitive applications.
  • Integrated Peripherals: Includes a variety of on-chip peripherals such as UART, SPI, I²C interfaces, and programmable logic elements, facilitating versatile connectivity and system integration.
  • Power Management: Offers multiple power-saving modes, which are essential for energy-sensitive applications, ensuring optimal power consumption without sacrificing performance.
  • Packaging: Available in a 32-lead LFCSP (Lead Frame Chip Scale Package), which is designed for space-constrained applications while providing reliable electrical connections.

Applications

The ADUC7061BCPZ32 is ideal for a range of applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Sensor signal conditioning
  • Smart transmitters
  • Base station systems

With its robust set of features and capabilities, the ADUC7061BCPZ32 from Analog Devices Inc. is a powerful and versatile MCU that meets the demanding needs of modern industrial and instrumentation applications. Its precision analog integration, coupled with the powerful ARM core, provides a compact and efficient solution for sophisticated control and monitoring systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4940 $52.4580
17+ $6.1489 $104.5313
26+ $5.9568 $154.8768
35+ $5.7646 $201.7610
45+ $5.5725 $250.7625
61+ $4.9960 $304.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess