EN
  • EN
  • DE

ADUC7060BSTZ32

Part No ADUC7060BSTZ32
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 10MHz
Number of I/O 14
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 32
Supply Voltage - Operating 2.375 V to 2.625 V
Data Converters A/D 5x24b, 8x24b, D/A 1x14b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 009454-ADUC7060BSTZ32
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuC7060
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC7060BSTZ32 CAD Model

Description

Analog Devices Inc. ADUC7060BSTZ32 Microcontroller

The ADUC7060BSTZ32 is a precision analog microcontroller designed by Analog Devices Inc. to offer a seamless integration of analog peripherals with digital processing power. This microcontroller is a perfect solution for a wide range of applications, including industrial control systems, sensor signal conditioning, instrumentation, and smart sensing systems.

At the heart of the ADUC7060BSTZ32 is a 32-bit ARM7TDMI MCU core that provides high-performance data processing capabilities. This core is supported by 128 KB of non-volatile Flash/EE memory and 8 KB of SRAM, offering ample space for complex application code and data storage.

The device boasts a rich set of analog features, including dual 24-bit sigma-delta ADCs with a maximum channel count of 12. These ADCs provide high-resolution conversion, making the ADUC7060BSTZ32 an ideal choice for precision measurement applications. The ADCs are complemented by a 4-channel, 12-bit DAC, and a range of other analog peripherals such as a temperature sensor and a PGA (Programmable Gain Amplifier), enhancing its flexibility in various sensing and control tasks.

Connectivity options include UART, SPI, and I²C interfaces, allowing the ADUC7060BSTZ32 to communicate with other digital devices and sensors easily. Additionally, it comes with an on-chip, kernel-independent debug agent, which simplifies the development and debugging process, reducing time-to-market.

The microcontroller operates within an extended industrial temperature range and is available in a 32-lead LFCSP package. This compact form factor, combined with its low power consumption, makes it suitable for space-constrained and power-sensitive applications.

With its integration of precision analog and digital functionalities, the ADUC7060BSTZ32 from Analog Devices Inc. stands out as a robust and versatile microcontroller that can meet the demands of sophisticated and precise control applications.

Product highlights:

  • 32-bit ARM7TDMI core for efficient processing
  • Dual 24-bit sigma-delta ADCs for high-resolution measurements
  • 128 KB Flash/EE and 8 KB SRAM for robust application storage
  • Comprehensive set of analog peripherals for versatile use
  • Multiple communication interfaces: UART, SPI, and I²C
  • Extended industrial temperature range
  • Compact 32-lead LFCSP package

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9576 $59.7880
11+ $9.8114 $107.9254
16+ $9.5048 $152.0768
22+ $9.1982 $202.3604
29+ $8.8916 $257.8564
38+ $7.9718 $302.9284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,695 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess