EN
  • EN
  • DE

ADUC7030BCPZ-8V-RL

Part No ADUC7030BCPZ-8V-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM7TDMI RISC 96KB Flash 5V/9V/12V/15V Automotive 48-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Analog Devices Inc.
Win Source Part Number 173665-ADUC7030BCPZ-8V-RL
Popularity Low
Supply and Demand Status Balance
Family Name ADUC7030
Introduction Date October 16, 2006
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADUC7030BCPZ-8V-RL CAD Model

Description

The ADUC7030BCPZ-8V-RL is a high-performance, precision analog microcontroller from Analog Devices Inc. This integrated circuit combines a robust 32-bit ARM7TDMI® MCU core with a range of analog components that make it an ideal choice for sophisticated control applications and sensor interfacing. It is designed to operate at a low voltage of 8V, which makes it suitable for battery-powered devices and energy-efficient applications.

This microcontroller is packaged in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that offers a small footprint while still providing ample I/O capabilities for complex tasks. The part number ADUC7030BCPZ-8V-RL indicates that this device is offered in a tape and reel format, facilitating its integration into automated manufacturing processes.

Key features of the ADUC7030BCPZ-8V-RL include its precision analog-to-digital converter (ADC), which ensures accurate measurement of analog signals. The device also boasts digital-to-analog converters (DACs), programmable gain amplifiers (PGAs), and a range of other peripherals such as timers, serial communication interfaces, and a temperature sensor. This rich feature set enables the microcontroller to tackle a variety of tasks, from process control to medical instrumentation.

Developers can take advantage of the ADUC7030BCPZ-8V-RL's in-system programmability to update firmware in the field, enhancing flexibility and extending product lifecycles. Moreover, its power-saving modes help to reduce overall power consumption, which is critical in portable and remote applications.

With its combination of analog precision, digital processing power, and low-power operation, the ADUC7030BCPZ-8V-RL from Analog Devices Inc. is a versatile choice for engineers looking to design high-performance, reliable, and energy-efficient systems.

For more detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0959 $60.3836
10+ $12.3862 $123.8620
15+ $11.9993 $179.9895
20+ $11.6124 $232.2480
26+ $11.2254 $291.8604
35+ $10.0635 $352.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess