EN
  • EN
  • DE

ADUC7029BBCZ62I-RL

Part No ADUC7029BBCZ62I-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU | IC MCU 32BIT 62KB FLASH 49CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
The number of I/O 22
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Date RAM Size 2K x 32
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 7x12b; D/A 4x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 49-TFBGA, CSPBGA
Supplier Device Package 49-CSPBGA (5x5)
Family Part Number ADUC7029
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Win Source Part Number 729482-ADUC7029BBCZ62I-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7029BBCZ62I-RL CAD Model

Description

ADUC7029BBCZ62I-RL: A High-Performance Microcontroller from Analog Devices Inc.

The ADUC7029BBCZ62I-RL is a sophisticated microcontroller unit (MCU) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This MCU is part of the ADuC702x family, which is renowned for its precision analog microcontrollers based on ARM7TDMI core technology. The ADUC7029BBCZ62I-RL is designed to cater to a wide range of applications that require accurate data acquisition, efficient data processing, and reliable control functionalities.

At the heart of this device is a 32-bit ARM7TDMI core, which offers a perfect blend of high performance and low power consumption. The core operates at a frequency of up to 41.78 MHz, providing the computational power needed for complex algorithms and control tasks. The MCU also features 62 kB of non-volatile Flash/EE memory and 8 kB of SRAM, ensuring ample space for application code and data storage.

One of the standout features of the ADUC7029BBCZ62I-RL is its integrated precision analog peripherals. It includes a 12-bit multichannel Analog-to-Digital Converter (ADC) with up to 1 MSPS, providing high-speed data acquisition capabilities. The device also offers a variety of other analog peripherals, such as a 12-bit Digital-to-Analog Converter (DAC), a programmable current source, and a temperature sensor, making it highly suitable for industrial control systems, instrumentation, and smart sensing applications.

For connectivity, this MCU provides a range of interfaces including I²C, SPI, UART, and a flexible 16-bit parallel I/O. These interfaces enable the ADUC7029BBCZ62I-RL to communicate with various external devices and systems, enhancing its versatility in complex embedded systems. Additionally, the device is equipped with a PLL and a 32 kHz oscillator for clock generation, ensuring precise timing for all operations.

The ADUC7029BBCZ62I-RL is available in a compact 64-lead chip scale package (CSP_BGA), which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +125°C ensures reliable operation even in harsh environments. The 'RL' designation indicates that this product is offered in tape and reel packaging, which is suitable for automated assembly processes, making it a convenient choice for mass production.

Overall, the ADUC7029BBCZ62I-RL from Analog Devices Inc. is a powerful and versatile microcontroller that combines advanced analog features with the efficiency of an ARM7TDMI core, making it a top choice for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4261 $54.2610
23+ $4.4522 $102.4006
35+ $4.3131 $150.9585
48+ $4.1740 $200.3520
62+ $4.0348 $250.1576
83+ $3.6174 $300.2442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,264 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess