EN
  • EN
  • DE

ADUC7027BSTZ62

Part No ADUC7027BSTZ62
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 44MHz
Number of I/O 40
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 121821-ADUC7027BSTZ62
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7027BSTZ62 CAD Model

Description

Analog Devices Inc. ADUC7027BSTZ62 Microcontroller Overview

The ADUC7027BSTZ62 is a high-performance, fully integrated microcontroller from Analog Devices Inc., designed for precision analog microcontroller applications. It is particularly suitable for industrial, medical, and instrumentation applications where reliability and accuracy are of utmost importance.

Key Features

  • Core: The device is built around an ARM7TDMI core, operating at a frequency of up to 41.78 MHz, providing a solid balance between power consumption and processing capability.
  • Memory: It comes with 62KB of on-chip Flash/EE memory, which is ample for storing application code, and 8KB of SRAM, allowing for efficient data manipulation and storage.
  • Analog Peripherals: The ADUC7027BSTZ62 includes a 12-bit multi-channel ADC with up to 1 MSPS, a 12-bit DAC, and a temperature sensor, making it an excellent choice for precision measurement tasks.
  • Digital Peripherals: The microcontroller features a variety of digital interfaces, including UART, I2C, SPI, and GPIOs, providing versatile connectivity options for various external devices.
  • Power Management: With its power-saving modes, including a power-down mode and a wake-up interrupt controller, the device can efficiently manage power consumption for battery-powered applications.
  • Package: Housed in a 64-LQFP (Low-profile Quad Flat Package), the ADUC7027BSTZ62 is designed for space-constrained applications while still offering a robust set of features.

Applications

The ADUC7027BSTZ62 is ideal for sophisticated control systems and applications that require high-precision analog interfacing. Its applications include:

  • Industrial control systems
  • Portable medical devices
  • Smart sensing systems
  • Instrumentation and measurement equipment

Conclusion

With its powerful ARM7 core, extensive memory, and comprehensive set of analog and digital peripherals, the ADUC7027BSTZ62 from Analog Devices Inc. is a microcontroller that offers a high degree of flexibility and performance. Whether it's for process control, patient monitoring, or data acquisition systems, this microcontroller is engineered to deliver precision and reliability in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5123 $58.0492
10+ $11.9076 $119.0760
16+ $11.5356 $184.5696
21+ $11.1635 $234.4335
27+ $10.7913 $291.3651
36+ $9.6750 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess