ADUC7021BCPZ62-RL Microcontroller by Analog Devices Inc.
The ADUC7021BCPZ62-RL is a high-performance microcontroller unit (MCU) designed by Analog Devices Inc., renowned for its precision analog microcontrollers. This particular MCU is part of the ADuC702x family, which is specifically tailored for direct interfacing to external precision analog signals in industrial, medical, instrumentation, and automation applications.
With a core operating frequency of up to 41.78 MHz, the ADUC7021BCPZ62-RL is based on the ARM7TDMI core, which ensures efficient processing and control capabilities. The MCU is packaged in a compact 48-lead LFCSP (7mm x 7mm), allowing for a space-saving footprint in various electronic designs.
Key Features:
- Core: ARM7TDMI MCU with up to 41.78 MHz frequency for robust processing capabilities.
- Memory: Equipped with 62KB of flash memory and 8KB of SRAM, providing ample space for code storage and efficient data handling.
- Analog Peripherals: Includes high-resolution 12-bit ADCs, DACs, and a range of other analog peripherals, enabling precise data acquisition and control.
- Power Efficiency: Offers a power-saving mode to ensure energy efficiency in portable and low-power applications.
- Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environments.
- Communication Interfaces: Features various communication interfaces such as I2C, SPI, and UART for easy integration with other digital systems.
- Debugging and Development: Supports JTAG interface for streamlined debugging and development processes.
The ADUC7021BCPZ62-RL is not only powerful but also versatile, with its integrated analog peripherals reducing the need for external components. This integration simplifies design, reduces board space, and enhances system reliability.
For designers and engineers looking for a reliable MCU that combines the power of an ARM core with the precision of Analog Devices' analog technology, the ADUC7021BCPZ62-RL presents an ideal solution. Whether it's for process control, smart sensing, or any other precision-driven application, this microcontroller offers the performance and features necessary to meet complex and demanding requirements.
With its robust feature set and compact design, the ADUC7021BCPZ62-RL is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for the ever-evolving electronics industry.