EN
  • EN
  • DE

ADU842BCPZ62-3

Part No ADU842BCPZ62-3
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816816-ADU842BCPZ62-3
Ultra Librarian 3D Model Ultra Librarian ADU842BCPZ62-3 CAD Model

Description

Product Overview: ADU842BCPZ62-3 from Analog Devices Inc.

The ADU842BCPZ62-3 is a cutting-edge integrated circuit (IC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is designed to cater to a wide range of applications, from industrial automation systems to precision instrumentation, and from medical devices to communication infrastructures.

Key Features

  • High Precision: The ADU842BCPZ62-3 offers exceptional accuracy and stability, making it suitable for applications that require precise measurements and control.
  • Low Power Consumption: Engineered for efficiency, this IC maintains its performance while minimizing power draw, which is crucial for portable and battery-operated devices.
  • Integration: With multiple functions integrated into a single chip, the ADU842BCPZ62-3 simplifies design complexity and reduces the need for additional components.
  • Robustness: Built to withstand harsh environments, this product can operate reliably under extreme conditions, ensuring consistent performance and longevity.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Technical Specifications

The ADU842BCPZ62-3 operates within a specified temperature range and offers a variety of technical specifications that meet the demands of complex electronic systems. Its electrical characteristics include a wide supply voltage range and low noise operation, which are essential for maintaining signal integrity in sensitive applications.

Applications

With its versatile features, the ADU842BCPZ62-3 is ideal for:

  • Precision data acquisition systems
  • Industrial control and automation
  • Medical equipment
  • Telecommunications
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality. The ADU842BCPZ62-3 is subject to rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. Customers can trust this product to perform consistently over its intended lifespan.

For detailed technical information, datasheets, and support resources, customers should visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess