EN
  • EN
  • DE

CYW4343WKUBGT

Part No CYW4343WKUBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description IC RF TXRX+MCU BLUETOOTH 79XFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 79-XFBGA, WLBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Cypress Semiconductor Corp
Series WICED
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 21dBm
Sensitivity -99dBm
Memory Size 640kB ROM, 512kB SRAM
Serial Interfaces I2S, SPI, UART
GPIO 5
Voltage - Supply 1.2V ~ 3.3V
Current - Receiving 37mA ~ 41mA
Current - Transmitting 260mA ~ 320mA
Temperature Range - Operating -30°C ~ 70°C
Mounting SMD (SMT)
Package / Case 79-XFBGA, WLBGA
Supplier Device Package 79-WLBGA (4.87x2.87)
Base Product Number CYW4343
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names 428-3923-2INACTIVE,428-3646-2,428-3923-6,428-3646-1,BCM4343WKUBGT,428-3923-1INACTIVE,428-3923-2-ND,428-3923-1-ND,428-3923-6INACTIVE,428-3923-6-ND,428-3646-6,428-3923-1,428-3923-2
Standard Package 5,000
Win Source Part Number 959354-CYW4343WKUBGT
Ultra Librarian 3D Model Ultra Librarian CYW4343WKUBGT CAD Model

Description

The CYW4343WKUBGT is a RF/IF and RFID RF Transceiver IC from the WICED series.

  • Type: TxRx + MCU
  • Packaging: Tape & Reel
  • Standard Package: 5,000
  • Mounting Type: SMD (SMT)
  • Frequency: 2.4GHz
  • Protocols: 802.11b/g/n, Bluetooth v4.0
  • Memory: 640kB ROM, 512kB SRAM
  • Power Output: 21dBm
  • Sensitivity: -99dBm
  • Max Data Rate: 54Mbps
  • Current Receiving: 37mA to 41mA
  • RF Family/Standard: Bluetooth, WiFi
  • Modulation: 8DPSK, DQPSK, GFSK
  • Serial Interfaces: I2S, SPI, UART
  • GPIO: 5
  • Current Transmitting: 260mA to 320mA
  • Voltage Supply: 1.2V to 3.3V
  • Operating Temperature: -30°C to 70°C

You May Also Be Interested in

Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3675 $59.0425
27+ $4.4042 $118.9134
41+ $4.2666 $174.9306
56+ $4.1289 $231.2184
73+ $3.9914 $291.3722
97+ $3.5784 $347.1048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess