EN
  • EN
  • DE

ADTSP-2183BST-133

Part No ADTSP-2183BST-133
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173658-ADTSP-2183BST-133
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADTSP-2183BST-133 CAD Model

Description

Analog Devices Inc. presents the ADTSP-2183BST-133, a high-performance digital signal processor (DSP) that combines the efficiency of a fixed-point architecture with the precision and range of a 32-bit floating-point processor. This product is designed to cater to a wide range of applications, including audio processing, industrial control systems, and telecommunications.

Key Features

  • High-Speed Performance: The ADTSP-2183BST-133 operates at a clock speed of 133 MHz, providing rapid processing capabilities for complex algorithms and real-time data processing.
  • Memory Flexibility: This DSP is equipped with a large on-chip static RAM, supplemented by an external memory interface that supports both SRAM and SDRAM, allowing for versatile memory configurations depending on the application needs.
  • Advanced Peripherals: A range of integrated peripherals enhances the functionality of the DSP, including serial ports, parallel ports, and timers, which provide the necessary interfaces for a variety of digital and analog I/O requirements.
  • Power Efficiency: The ADTSP-2183BST-133 is designed with power efficiency in mind, featuring a low-power standby mode and dynamic power-down options that cater to power-sensitive applications.

Applications

The versatility of the ADTSP-2183BST-133 makes it suitable for a broad spectrum of applications. It is particularly adept at handling tasks that require high-speed numerical processing, such as:

  • Audio and speech signal processing
  • Image and video processing
  • Wireless communication systems
  • Instrumentation and control systems
  • Automotive electronics

Technical Specifications

Parameter Value
Clock Speed 133 MHz
Architecture Fixed-Point, 32-Bit Floating-Point
On-Chip Memory Yes (SRAM)
External Memory Interface SRAM, SDRAM
Integrated Peripherals Serial Ports, Parallel Ports, Timers
Power Modes Low-Power Standby, Dynamic Power-Down

The ADTSP-2183BST-133 from Analog Devices Inc. is a robust and reliable DSP solution that offers a balance between performance and power efficiency, making it an ideal choice for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
EPCOS (TDK)
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
AMIS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4038 $73.6152
8+ $15.1005 $120.8040
12+ $14.6292 $175.5504
17+ $14.1568 $240.6656
22+ $13.6856 $301.0832
29+ $12.2696 $355.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess