EN
  • EN
  • DE

ADTL084JRZ

Part No ADTL084JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ QUAD 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 20V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 1.5 mV
Current - Supply 1.2mA (x4 Channels)
Current - Output / Channel 27 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ADTL084
Standard Package 56 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 559674-ADTL084JRZ
Ultra Librarian 3D Model Ultra Librarian ADTL084JRZ CAD Model

Description

The ADTL084JRZ from Analog Devices Inc. is a high-performance quad JFET (Junction Field-Effect Transistor) input operational amplifier that combines low input bias currents with high input impedance and fast slew rates. This operational amplifier is designed to offer a balance of speed and precision, making it suitable for a wide range of applications including integrators, active filters, and general feedback applications.

Key Features:

  • Low Input Bias Current: The JFET input stage ensures that the input bias currents are typically in the picoampere range, which is ideal for high-impedance sensor applications and precision integrators.
  • High Input Impedance: The ADTL084JRZ boasts a very high input impedance, minimizing the loading effect on the input signal source and making it suitable for buffer stages.
  • Fast Slew Rate: With a fast slew rate, this operational amplifier is capable of handling rapid changes in the input signal, providing a quick response in applications requiring high-speed performance.
  • Wide Supply Voltage Range: The device operates with a supply voltage range that accommodates many applications, allowing for flexible design options.
  • Low Offset Voltage: The amplifier features a low offset voltage, which reduces the need for external calibration and simplifies circuit design.

Applications:

  • Active Filters
  • Integrators and Differentiators
  • Photodiode Amplification
  • Instrumentation
  • Data Acquisition Systems

Product Details:

The ADTL084JRZ is packaged in a standard SOIC (Small Outline Integrated Circuit) form factor, which is suitable for surface-mount technology (SMT) and is widely used in electronic devices due to its small size and lead count. The operational amplifier is characterized for operation from 0°C to 70°C, covering commercial temperature ranges.

With its combination of features, the ADTL084JRZ is an excellent choice for designers looking for a reliable, high-fidelity operational amplifier that can handle a variety of electronic signal processing tasks with precision and speed.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess