The ADTL082ARZ-REEL is a high-performance JFET input operational amplifier from Analog Devices Inc. that combines low offset voltage, low input bias currents, and high speed. This precision amplifier is part of a product family that is well-suited for applications requiring low noise and high input impedance, such as sensor interfacing, active filters, and photodiode amplification.
Key Features
- Low Input Bias Current: The JFET input stage ensures a low input bias current, making it ideal for high-impedance sources.
- Low Offset Voltage: The precision design provides a low offset voltage, enhancing accuracy in measurement and control systems.
- High Speed: With a fast slew rate and bandwidth, the ADTL082ARZ-REEL can handle rapid signal changes, suitable for audio, video, and high-frequency applications.
- Low Noise: The device exhibits low noise characteristics, which is critical for applications such as audio preamplification and sensitive instrumentation.
Applications
- Active filters and signal conditioning
- Photodiode amplification
- Data acquisition systems
- Medical instrumentation
- Audio preamplifiers
Product Specifications
| Parameter |
Value |
| Package/Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
| Number of Channels |
2 |
| Supply Voltage |
±4 V to ±18 V |
| Operating Temperature |
-40°C to +125°C |
The ADTL082ARZ-REEL is provided in a tape and reel format for automated assembly processes, ensuring efficiency in high-volume production environments. Its robust design and reliable performance make it a preferred choice for precision analog applications across various industries.