EN
  • EN
  • DE

ADP2325ACPZ-R7

Part No ADP2325ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual 5 A, 20 V Synchronous Step-Down
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 20 V
Frequency - Switching 600kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1141243-ADP2325ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2325
Introduction Date February 08, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2325ACPZ-R7 CAD Model

Description

ADP2325ACPZ-R7: High-Performance, Dual Output, Synchronous Step-Down DC-DC Regulator

The ADP2325ACPZ-R7 is a cutting-edge dual output, synchronous step-down DC-DC regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This regulator is specifically engineered to meet the stringent power requirements of modern applications, providing efficient, reliable power conversion with a compact footprint.

Key Features:

  • Output Voltage Range: The ADP2325ACPZ-R7 offers a wide output voltage range, which is adjustable from 0.6 V to 5.5 V, allowing for flexibility across different system requirements.
  • High Efficiency: With synchronous rectification, the device achieves high efficiency, which is crucial for maintaining low heat dissipation and preserving energy in battery-powered applications.
  • Current Mode Control: The regulator employs current mode control to provide excellent transient response and cycle-by-cycle current limiting, which enhances system reliability.
  • Dual Outputs: It features two independent outputs capable of delivering up to 2.5 A each, making it suitable for powering multiple devices or systems simultaneously.
  • Integrated MOSFETs: The inclusion of low on-resistance internal MOSFETs minimizes external components and reduces board space requirements.
  • Adjustable Switching Frequency: The ADP2325ACPZ-R7 allows for an adjustable switching frequency from 300 kHz to 1 MHz or can be synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Thermal Overload Protection: The device incorporates thermal overload protection that shuts down the regulator to prevent damage under extreme conditions.
  • Package: It is available in a 32-lead LFCSP (Lead Frame Chip Scale Package) that ensures a compact design for space-constrained applications.

Applications:

The ADP2325ACPZ-R7 is ideal for a wide range of applications, including:

  • Communications Infrastructure
  • Industrial and Instrumentation Systems
  • Healthcare and Medical Devices
  • Networking Equipment
  • Automotive Infotainment and Telematics

With its robust feature set and flexible design options, the ADP2325ACPZ-R7 from Analog Devices Inc. stands out as a versatile power management solution that can adapt to the demanding needs of various high-performance electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4009 $64.0090
22+ $5.2520 $115.5440
35+ $5.0879 $178.0765
47+ $4.9238 $231.4186
61+ $4.7597 $290.3417
82+ $4.2673 $349.9186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess