EN
  • EN
  • DE

ADT7420UCPZ

Part No ADT7420UCPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description ±0.25°C Accurate, 16-Bit Digital I2C Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142314-ADT7420UCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Medical, Industrial, Automation & Process Control, HVAC
Ultra Librarian 3D Model Ultra Librarian ADT7420UCPZ CAD Model

Description

The ADT7420UCPZ is a high precision digital temperature sensor from Analog Devices Inc., offering exceptional accuracy and resolution in temperature measurement applications. This sensor is an ideal choice for demanding environments where precise temperature data is crucial.

Key Features:

  • Temperature Range: Capable of measuring temperatures from -40°C to +150°C, the ADT7420UCPZ provides versatile performance suitable for a wide range of applications.
  • High Accuracy: With an accuracy of ±0.25°C from -40°C to +105°C and ±0.5°C from -40°C to +150°C, this sensor ensures reliable and precise readings.
  • Resolution: It offers a high resolution of 0.0078°C, allowing for the detection of minute temperature changes.
  • Interface: The sensor supports I2C and SMBus interfaces, making it easy to integrate into various systems without the need for complex wiring.
  • Operating Voltage: The ADT7420UCPZ operates on a supply voltage range of 2.7V to 5.5V, accommodating various power supply configurations.
  • Low Power Consumption: Designed for power-sensitive applications, it has a normal mode and a shutdown mode to conserve energy when high precision is not required.
  • Package: The device is available in a compact LFCSP package (UCPZ), which is suitable for space-constrained applications.

Applications:

The ADT7420UCPZ is widely used in various applications that require precise temperature monitoring and control. These include:

  • Environmental Control Systems
  • Computer Thermal Monitoring
  • Industrial and Medical Equipment
  • Data Communication Equipment
  • Consumer Electronics

Summary:

The ADT7420UCPZ from Analog Devices Inc. is a high-performance digital temperature sensor that stands out for its accuracy, resolution, and ease of use. It is an excellent choice for engineers and designers looking for reliable temperature sensing solutions for their advanced systems. With its flexible power options and interface compatibility, the ADT7420UCPZ integrates seamlessly into a variety of temperature-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6428 $53.1424
17+ $6.2143 $105.6431
25+ $6.0000 $150.0000
36+ $5.5714 $200.5704
47+ $5.3571 $251.7837
59+ $5.1429 $303.4311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess