EN
  • EN
  • DE

ADT7301ARTZ-500RL7

Part No ADT7301ARTZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (4-Wire, SPI) Automotive 6-Pin SOT-23 T/R / SENSOR TEMPERATURE SPI SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 150°C
Output Type SPI
Supply Voltage - Operating 2.7 V to 5.25 V
Resolution 13 b
Features Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±4°C)
Testing Conditions 0°C to 70°C (-40°C to 150°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 009434-ADT7301ARTZ-500RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADT7301
Introduction Date August 13, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADT7301ARTZ-500RL7 CAD Model

Description

ADT7301ARTZ-500RL7 - Precision Temperature Sensor IC

The ADT7301ARTZ-500RL7 is a high-performance temperature sensor produced by Analog Devices Inc., a leading company renowned for its precision electronic components. This particular sensor is part of the ADT7301 series, which is designed to offer precise temperature measurement in a compact and versatile package. The device comes in a small SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Accuracy: The ADT7301ARTZ-500RL7 boasts an impressive temperature accuracy of ±0.5°C, ensuring reliable and precise readings for critical applications.
  • Temperature Range: This sensor is capable of measuring temperatures from -40°C to +150°C, making it suitable for a wide range of environments.
  • Digital Interface: It features a digital SPI (Serial Peripheral Interface) which allows for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: The device operates at a supply voltage range of 2.7V to 5.5V, accommodating various power supply standards and battery-operated applications.
  • Low Power Consumption: With its low power consumption, the ADT7301ARTZ-500RL7 is ideal for portable and battery-powered devices where power efficiency is crucial.
  • High Resolution: The sensor provides a resolution of 0.25°C, offering fine granularity in temperature changes detection.

Applications

The ADT7301ARTZ-500RL7 is designed for a broad range of applications where temperature monitoring and control are essential. It is commonly used in:

  • Industrial control systems
  • Medical equipment
  • Environmental monitoring
  • Computer thermal management
  • Telecommunications systems

Quality and Reliability

Analog Devices Inc. ensures that each ADT7301ARTZ-500RL7 sensor meets the highest quality and reliability standards. The product is available in a tape and reel packaging option, with the suffix '500RL7' indicating a quantity of 500 units per reel, which is suitable for automated assembly processes.

Overall, the ADT7301ARTZ-500RL7 from Analog Devices Inc. is a top choice for designers and engineers who require an accurate, reliable, and easy-to-use temperature sensor for their sophisticated electronic systems.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1836 $50.9376
34+ $2.9821 $101.3914
53+ $2.8814 $152.7142
75+ $2.6799 $200.9925
97+ $2.5792 $250.1824
122+ $2.4784 $302.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess