EN
  • EN
  • DE

ADT6504SRJZN015RL7

Part No ADT6504SRJZN015RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENSOR MICROPWR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel package
Trip Temperature Threshold Cold
Switching Temperature -15°C
Accuracy ±4°C
Current - Output (Maximum) 20mA
Output Type Push-Pull
Output Active High
Output Function UnderTemp
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 30μA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 768218-ADT6504SRJZN015RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADT6504
Introduction Date June 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADT6504SRJZN015RL7 CAD Model

Description

The ADT6504SRJZN015RL7 is a precision integrated circuit temperature sensor from the esteemed manufacturer Analog Devices Inc. This high-performance component offers accurate temperature monitoring with a digital output corresponding to the temperature of the device. Designed for advanced applications that require precise thermal regulation, this sensor is an ideal solution for a wide range of industries, including computing, telecommunications, and medical equipment.

Key Features

  • Temperature Range: The device provides a wide temperature measurement range, making it versatile for various operating environments.
  • Accuracy: It offers excellent accuracy, ensuring reliable temperature readings critical for system performance and safety.
  • Digital Interface: The sensor includes a digital interface for easy integration with microcontrollers and other digital systems, simplifying design and reducing system complexity.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered applications where energy conservation is paramount.
  • Small Footprint: The compact size of the package allows for integration into space-constrained designs without compromising performance.
  • Robustness: Built to meet the high standards of Analog Devices, this sensor provides reliable operation even in harsh conditions.

Applications

The ADT6504SRJZN015RL7 is engineered to meet the demands of a broad spectrum of applications. It is commonly used in:

  • Computer and server thermal management
  • Environmental control systems
  • Industrial and medical equipment monitoring
  • Portable and wearable devices
  • Telecommunication systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADT6504SRJZN015RL7
Output Type Digital
Package / Case SMD/SMT
Mounting Style Surface Mount

With its precision, reliability, and ease of use, the ADT6504SRJZN015RL7 from Analog Devices Inc. is the go-to temperature sensor for designers and engineers looking to enhance their thermal management solutions.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Maxim Integrated
Lowest to $1.8619
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess