EN
  • EN
  • DE

ADT6501SRJZP065RL7

Part No ADT6501SRJZP065RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENSOR MICROPWR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±4°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 077873-ADT6501SRJZP065RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT6501SRJZP065RL7 CAD Model

Description

The ADT6501SRJZP065RL7 is a high-precision digital temperature sensor from Analog Devices Inc., a renowned leader in the semiconductor industry. This state-of-the-art component is designed for advanced thermal monitoring and management applications across a wide range of industries, including telecommunications, computing, and industrial automation.

Key Features

  • Accuracy: The device boasts an impressive accuracy level, ensuring reliable temperature readings for critical applications.
  • Operating Range: With a wide operating temperature range, the ADT6501SRJZP065RL7 is versatile and can function in various environmental conditions.
  • Output Type: It features a digital output, which facilitates easy integration with microcontrollers and other digital systems, providing a straightforward interface for temperature data retrieval.
  • Supply Voltage: The sensor operates at a low supply voltage, making it suitable for battery-powered devices and energy-efficient systems.
  • Packaging: The compact package allows for easy integration into space-constrained designs without sacrificing performance or functionality.

Applications

The ADT6501SRJZP065RL7 is ideal for a variety of applications where precise temperature monitoring is essential. It is commonly used in:

  • Electronic systems thermal protection
  • Environmental control systems
  • Industrial process control
  • Data center temperature management
  • Portable and wearable technology

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products that meet stringent industry standards. The ADT6501SRJZP065RL7 is built with reliability in mind, ensuring it performs consistently over time and under various conditions.

Ordering Information

The product is available in a reel package, facilitating easy assembly for high-volume production. For ordering, reference the part number ADT6501SRJZP065RL7 and consult with Analog Devices Inc. or authorized distributors for availability and pricing.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0356 $51.6052
41+ $2.4908 $102.1228
63+ $2.4129 $152.0127
86+ $2.3351 $200.8186
111+ $2.2573 $250.5603
149+ $2.0237 $301.5313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,757 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess