EN
  • EN
  • DE

ADSP2181BS-160

Part No ADSP2181BS-160
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043827-ADSP2181BS-160
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP2181BS-160 CAD Model

Description

ADSP-2181BS-160 DSP

The ADSP-2181BS-160 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance and versatility in a wide range of signal processing applications. This DSP is part of the ADSP-21xx family, which is well-known for its ease of use and integration into various electronic systems.

With a 160 MHz clock speed, the ADSP-2181BS-160 provides exceptional processing capabilities, making it ideal for applications that require high-speed numerical operations such as audio processing, telecommunications, and industrial control systems. The processor features a 24-bit, fixed-point architecture that ensures accurate and efficient computation, crucial for applications where precision is paramount.

The ADSP-2181BS-160 comes equipped with 16 KB of on-chip RAM, allowing for efficient data management and quick access to frequently used data. Additionally, it offers a variety of peripherals and interfaces, including serial ports, parallel ports, and timers, which facilitate easy communication with other components in a system. This level of integration helps reduce system complexity and cost while accelerating product development cycles.

One of the key advantages of the ADSP-2181BS-160 is its instruction set, which is optimized for digital signal processing tasks. This allows developers to implement complex algorithms and signal processing functions with reduced code size and improved execution speed. Furthermore, the DSP supports a host of development tools, including software development kits (SDKs) and integrated development environments (IDEs), which streamline the coding, debugging, and testing processes.

The robust design of the ADSP-2181BS-160 ensures reliable operation across a wide temperature range, making it suitable for use in harsh environments. Its low power consumption also makes it an excellent choice for portable and battery-powered devices where energy efficiency is critical.

In summary, the ADSP-2181BS-160 from Analog Devices Inc. is a powerful DSP solution that combines high-speed processing, precision, and a rich set of features, making it a top choice for engineers and developers working on advanced signal processing applications.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess