EN
  • EN
  • DE

ADSP2105KP-66

Part No ADSP2105KP-66
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043815-ADSP2105KP-66
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP2105KP-66 CAD Model

Description

The ADSP2105KP-66 is a high-performance digital signal processor (DSP) manufactured by Analog Devices Inc. This processor is part of the ADSP-2100 family, which is known for its exceptional speed and efficiency in processing complex mathematical algorithms. Designed to cater to a wide range of applications, the ADSP2105KP-66 excels in areas such as audio processing, telecommunications, industrial control, and instrumentation.

Key Features:

  • High Clock Speed: With a clock speed of 66 MHz, the ADSP2105KP-66 offers rapid processing capabilities that are essential for real-time signal processing tasks.
  • On-chip Memory: It includes on-chip memory, which helps in achieving high throughput for applications requiring fast data access and manipulation.
  • Flexible Architecture: The processor features a flexible architecture with parallel processing capabilities, allowing for efficient execution of complex algorithms.
  • Peripheral Support: It comes with a range of peripherals that facilitate easy integration into various system designs and applications.
  • Power Efficiency: The ADSP2105KP-66 is designed to be power-efficient, making it suitable for portable and battery-operated devices where power consumption is a critical factor.

Applications:

  • Audio and Speech Processing
  • Telecommunications
  • Automotive Systems
  • Industrial Control Systems
  • Medical Instrumentation

The ADSP2105KP-66 comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring robust physical protection and reliable connectivity for embedded applications. Its combination of speed, on-chip features, and power efficiency make it a versatile choice for designers looking to push the boundaries of digital signal processing.

Whether you are developing a sophisticated audio system, a high-speed data communication platform, or a precise control system, the ADSP2105KP-66 by Analog Devices Inc. provides the performance and features needed to create innovative solutions in the digital signal processing domain.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess