EN
  • EN
  • DE

ADSP-TS201SWBPZ-050

Part No ADSP-TS201SWBPZ-050
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 500 MHz
Lead Free Yes
Packaging Bulk
RoHS Compliant
Win Source Part Number 1043850-ADSP-TS201SWBPZ-050
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-TS201SWBPZ-050 CAD Model

Description

ADSP-TS201SWBPZ-050: High-Performance DSP from Analog Devices Inc.

The ADSP-TS201SWBPZ-050 is a state-of-the-art digital signal processor (DSP) brought to you by Analog Devices Inc., a leader in high-performance integrated circuits. This DSP is part of the TigerSHARC® processor family, which is renowned for its high computational power and efficiency in handling complex signal processing tasks. The ADSP-TS201SWBPZ-050 is an ideal choice for applications requiring intense mathematical operations, such as 3D imaging, radar and sonar processing, multimedia, and telecommunications.

With its 500 MHz core clock speed, the ADSP-TS201SWBPZ-050 delivers an exceptional level of performance, making it one of the fastest DSPs available in the market. It boasts a 24 Mbit on-chip embedded memory, allowing for swift data access and reduced latency in processing. Additionally, its innovative architecture features dual computation blocks, which enhances parallel processing capabilities and maximizes throughput for demanding signal processing algorithms.

The processor is equipped with a rich set of peripherals and interfaces, which includes Link Ports, Serial Ports, and a 32-bit External Bus Interface. These features enable easy integration into a wide range of systems and ensure seamless data transfer between the DSP and other components. The Link Ports are especially useful for creating multiprocessor DSP systems, allowing for high-speed data exchange and system scalability.

The ADSP-TS201SWBPZ-050 also supports a variety of instruction sets, including single-cycle multiply-accumulate (MAC) operations, which are critical for digital filtering, audio processing, and fast Fourier transforms (FFT). The device is designed to handle fixed-point as well as floating-point arithmetic, providing the flexibility needed to accommodate different numerical formats and ensuring precision in computations.

Overall, the ADSP-TS201SWBPZ-050 from Analog Devices Inc. is a robust and reliable DSP that offers an outstanding balance of power and efficiency. Its advanced features and high-speed operation make it an excellent choice for designers and engineers looking to push the boundaries of digital signal processing in their applications.

You May Also Be Interested in

Sony
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess