EN
  • EN
  • DE

ADSP-BF706KCPZ-3

Part No ADSP-BF706KCPZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Instruction set compatible with previous Blackfin products | IC DSP LP 1024KB L2SR 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Blackfin+
Interface CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 300MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Family Part Number ADSP-BF706
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142288-ADSP-BF706KCPZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF706KCPZ-3 CAD Model

Description

ADSP-BF706KCPZ-3: High-Performance Digital Signal Processor

The ADSP-BF706KCPZ-3 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to deliver superior performance for a wide range of signal processing applications. This processor is part of the Blackfin family of products, which are renowned for their combination of processing power, low power consumption, and integrated peripherals.

At the heart of the ADSP-BF706KCPZ-3 is a high-performance 400MHz core, featuring a dual-MAC state-of-the-art signal processing engine. This allows the processor to handle complex algorithms and processing tasks with ease, making it ideal for applications such as audio and video processing, industrial control, instrumentation, and automotive systems.

One of the key features of this DSP is its 128KB L1 SRAM, which allows for fast and efficient data access. Additionally, it is equipped with 1MB of L2 SRAM, providing ample space for larger data sets and buffering requirements. The memory architecture is optimized to deliver high-speed data transfers and minimal latency, which is crucial for real-time processing applications.

The ADSP-BF706KCPZ-3 also offers a rich set of peripherals, including a multi-channel audio serial port (SPORT) that supports I2S and other audio interfaces, a serial peripheral interface (SPI), two-wire interface (TWI) compatible with I2C, and UART for serial communication. These interfaces enable the DSP to connect with a variety of external devices and sensors, further enhancing its versatility.

For connectivity, the processor features an Ethernet MAC with IEEE 1588 support, enabling precise synchronization over network connections. This is particularly useful in industrial automation and control systems where timing is critical.

Security is also a consideration in the design of the ADSP-BF706KCPZ-3, incorporating a secure boot and cryptography features to ensure the integrity and confidentiality of code and data.

With its low operating voltage of 0.95V to 1.32V and advanced power management techniques, the ADSP-BF706KCPZ-3 is energy efficient, making it suitable for portable and battery-powered devices.

Overall, the ADSP-BF706KCPZ-3 from Analog Devices Inc. is a robust and flexible DSP solution that offers the performance and features necessary to meet the demands of modern signal processing applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.3580 $53.3580
3+ $43.7809 $131.3427
4+ $42.4128 $169.6512
5+ $41.0446 $205.2230
7+ $39.6765 $277.7355
9+ $35.5720 $320.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess