EN
  • EN
  • DE

ADSP-BF702KCPZ-4

Part No ADSP-BF702KCPZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 256KB L2SR 88LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 88-VFQFN Exposed Pad, CSP
Case / Package 88-LFCSP-VQ (12x12)
Family Name ADSP-BF702
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910996-ADSP-BF702KCPZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF702KCPZ-4 CAD Model

Description

ADSP-BF702KCPZ-4: A High-Performance Signal Processor from Analog Devices Inc.

The ADSP-BF702KCPZ-4 is a cutting-edge signal processing solution from the renowned manufacturer, Analog Devices Inc. This Blackfin processor is designed to deliver exceptional performance for a wide range of applications, including audio and video processing, industrial control, instrumentation, and automotive systems. Its architecture is optimized for efficient data movement and low-power operation, making it a go-to choice for designers seeking a balance between power and performance.

Key Features

  • Core Performance: The processor features a dual-MAC state-of-the-art signal processing engine, capable of running at up to 400MHz. This enables high computational performance and efficient handling of complex algorithms.
  • Memory: It comes equipped with a generous amount of integrated on-chip memory, including L1 and L2 SRAM, which can be configured as cache or directly accessed, providing flexibility in memory usage.
  • Connectivity: With a range of peripheral connectivity options such as SPI, UART, CAN, and USB interfaces, this processor can easily communicate with other components in a system.
  • Power Efficiency: The ADSP-BF702KCPZ-4 is designed for low-power applications, featuring dynamic power management techniques that help reduce overall power consumption.

Advanced Processing Capabilities

The processor's advanced SIMD (Single Instruction, Multiple Data) architecture allows for efficient parallel data processing, which is essential for multimedia and signal processing tasks. Furthermore, the device supports conditional execution and predicated loops, enhancing program flow control and reducing the number of instructions required for a given task.

Easy Integration

Designed for easy integration into a variety of systems, the ADSP-BF702KCPZ-4 is available in a compact 88-ball CSP_BGA package. Its small footprint and high integration level mean that it can fit into space-constrained applications while reducing the need for additional external components.

Development Support

Analog Devices provides comprehensive development tools for the ADSP-BF702KCPZ-4, including the CrossCore Embedded Studio (CCES) integrated development environment, software libraries, and reference designs. This support accelerates the development process and helps engineers bring their products to market faster.

Overall, the ADSP-BF702KCPZ-4 is a robust processor that offers a blend of performance, power efficiency, and connectivity, making it an ideal choice for demanding signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6726 $62.6904
8+ $12.8596 $102.8768
13+ $12.4577 $161.9501
17+ $12.0559 $204.9503
22+ $11.6540 $256.3880
29+ $10.4484 $303.0036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess