EN
  • EN
  • DE

ADSP-BF561SBBCZ-5A

Part No ADSP-BF561SBBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 32B 500MHZ 256CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 256-CSPBGA (17x17)
Win Source Part Number 198860-ADSP-BF561SBBCZ-5A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SBBCZ-5A CAD Model

Description

ADSP-BF561SBBCZ-5A - Dual-Core Blackfin® Processor

The ADSP-BF561SBBCZ-5A is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional power efficiency and processing capability. As part of the Blackfin family, this processor features a dual-core architecture, making it an ideal choice for multitasking applications where concurrent processing is a necessity. This DSP is well-suited for a wide range of applications, including automotive, industrial control, medical imaging, and multimedia projects.

Key Features:

  • Dual-Core Processing: Equipped with two independent and programmable Blackfin cores, this DSP can run at a clock speed of up to 600 MHz, providing a combined performance of 1200 MMACS (million multiply-accumulate operations per second).
  • Advanced On-Chip Memory: The ADSP-BF561SBBCZ-5A includes 328 KB of on-chip memory, which is divided between the two cores. This memory is further partitioned into L1 instruction and data memory, as well as L2 shared memory, to optimize system performance and flexibility.
  • External Memory Interface: An external memory interface supports SDRAM, flash memory, and other storage options, enabling designers to expand the system memory to meet the needs of their specific applications.
  • Peripheral Set: A rich set of peripherals accompanies the dual cores, including UART, SPI, SPORT, and PPI, facilitating easy integration with external devices and enabling a variety of communication protocols.
  • Power Management: The processor features dynamic power management options that allow for the reduction of power consumption during idle or low-activity periods, thereby extending the life of battery-powered devices.
  • Industrial Temperature Range: With an operational temperature range of -40°C to +85°C, the ADSP-BF561SBBCZ-5A is robust enough to function in extreme environments, making it a reliable choice for industrial applications.

Applications:

The versatility of the ADSP-BF561SBBCZ-5A makes it a versatile solution for developers. Its dual-core architecture is particularly beneficial in applications that require real-time processing, such as video surveillance systems, high-end audio processing, and advanced communication systems. Additionally, its ability to support complex algorithms makes it a strong candidate for applications involving image processing and analysis, such as medical diagnostic equipment and industrial automation systems.

In conclusion, the ADSP-BF561SBBCZ-5A from Analog Devices Inc. is a powerful and flexible dual-core processor that is capable of meeting the demanding requirements of modern embedded systems. Its combination of performance, efficiency, and a comprehensive feature set makes it an excellent choice for developers looking to create advanced digital signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.9308 $80.9308
2+ $66.4048 $132.8096
3+ $64.3296 $192.9888
4+ $62.2545 $249.0180
5+ $60.1794 $300.8970
7+ $53.9539 $377.6773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess