EN
  • EN
  • DE

ADSP-BF547MBBCZ-5M

Part No ADSP-BF547MBBCZ-5M
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 533MHZ MDDR 400CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 260kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 400-CSPBGA (17x17)
Win Source Part Number 114126-ADSP-BF547MBBCZ-5M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF547MBBCZ-5M CAD Model

Description

The ADSP-BF547MBBCZ-5M is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its innovative and robust processing solutions. This particular model is part of the Blackfin series, which is designed to deliver exceptional processing power and flexibility for a wide range of applications, including industrial control, automotive systems, and digital communication.

Key Features:

  • High-Performance Signal Processing: The ADSP-BF547MBBCZ-5M is capable of executing up to 600 MHz, which translates into 1200 MMACS (Million Multiply Accumulate Operations per Second), providing ample processing capability for demanding signal processing tasks.
  • Power Efficiency: This DSP is designed with power efficiency in mind, making it ideal for portable and battery-powered applications where power consumption is a critical factor.
  • On-Chip Memory: It comes equipped with integrated on-chip memory, reducing the need for external memory components and simplifying system design.
  • Peripheral Set: A comprehensive set of peripherals including UART, SPI, CAN, and Timers, supports a variety of interface requirements and reduces the need for additional components.
  • Embedded Connectivity: With its embedded Ethernet MAC, the ADSP-BF547MBBCZ-5M is ready for networking applications, facilitating easy integration into connected systems.

Applications:

The versatility of the ADSP-BF547MBBCZ-5M DSP makes it suitable for a wide range of applications, such as:

  • Automotive audio, navigation, and driver assistance systems
  • Industrial control systems and automation
  • Medical imaging and diagnostic equipment
  • Communication infrastructure, including base stations and routers
  • Audio and video processing for multimedia applications

Technical Specifications:

Parameter Value Clock Frequency Up to 600 MHz Operating Temperature -40°C to +85°C Package / Case 400-BGA (CSPBGA) Supply Voltage 1.2V, 3.3V

In conclusion, the ADSP-BF547MBBCZ-5M from Analog Devices Inc. is a powerful and efficient DSP that offers designers the flexibility and performance required for modern signal processing applications.

You May Also Be Interested in

Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess