EN
  • EN
  • DE

ADSP-BF539

Part No ADSP-BF539
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173578-ADSP-BF539
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF539 CAD Model

Description

ADSP-BF539 Product Overview

The ADSP-BF539 from Analog Devices Inc. is a high-performance, power-efficient, blackfin processor designed to meet the needs of embedded control applications. This processor is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and dual-MAC architecture, making them ideal for a wide range of applications including industrial control, automotive systems, and digital signal processing.

Key Features

  • High-Performance Signal Processing: The ADSP-BF539 boasts a core clock speed that provides excellent performance for both control and signal processing tasks, making it a versatile choice for complex applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, this processor offers a range of low-power modes to help reduce overall power consumption.
  • Dual MAC Architecture: The dual multiply-accumulate (MAC) units enable efficient computation for signal processing algorithms, enhancing the processor's ability to handle intensive tasks.
  • Integrated Peripherals: The ADSP-BF539 includes a variety of integrated peripherals such as UART, SPI, CAN, and PWM controllers, which simplify system design and reduce the need for additional components.
  • Memory Interface: It features an external memory interface that supports SDRAM, allowing for flexible memory expansion options.
  • On-Chip Debugging: With an on-chip emulation system, developers can easily debug their application code, streamlining the development process.

Applications

The ADSP-BF539 processor is suitable for a broad range of applications where efficient data processing and control are essential. It is widely used in:

  • Industrial automation and control systems
  • Automotive electronics and infotainment
  • Audio and video processing
  • Communication infrastructure
  • Medical imaging and diagnostic equipment

Technical Specifications

The technical specifications of the ADSP-BF539 include a core processing speed of up to several hundred MHz, on-chip memory, and a rich set of I/O options. It is available in various package types and temperature ranges to accommodate different environmental conditions and form factor requirements.

For developers looking for a robust and flexible microprocessor for their next embedded project, the ADSP-BF539 from Analog Devices Inc. offers a compelling blend of performance, power efficiency, and integration.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess