EN
  • EN
  • DE

ADSP-BF534BBCZ-4A

Part No ADSP-BF534BBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 182CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 182-CSPBGA (12x12)
Win Source Part Number 198852-ADSP-BF534BBCZ-4A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF534BBCZ-4A CAD Model

Description

ADSP-BF534BBCZ-4A: High-Performance Digital Signal Processor

The ADSP-BF534BBCZ-4A is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of signal processing applications. This product is part of the Blackfin family of processors, which are renowned for their combination of processing power, on-chip memory, and rich peripheral set.

Key Features:

  • High Performance: With a core clock speed of 400 MHz, the ADSP-BF534BBCZ-4A offers high computational performance, making it suitable for demanding signal processing tasks.
  • Integrated Memory: The device includes on-chip memory, which comprises 148KB of RAM and 4MB of flash memory, reducing the need for external memory components and simplifying system design.
  • Flexible Peripheral Set: A variety of integrated peripherals, including UART, SPI, SPORT, and CAN interfaces, provide extensive connectivity options for a range of applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, the processor features dynamic power management, allowing for reduced power consumption without sacrificing performance.
  • Dual MAC: The dual multiply-accumulate (MAC) units enable efficient computation for algorithms that require simultaneous multiplication and accumulation operations.

Applications:

The ADSP-BF534BBCZ-4A is ideal for a variety of applications that require high-speed signal processing capabilities, including:

  • Industrial Control Systems
  • Automotive Audio and Navigation
  • Medical Imaging Systems
  • Instrumentation
  • Wireless Communication Devices

Technical Specifications:

Parameter Value
Clock Speed 400 MHz
On-chip Memory 148KB RAM, 4MB Flash
Operating Temperature -40°C to +85°C
Package 208-Ball CSPBGA

The ADSP-BF534BBCZ-4A offers a compelling mix of processing power, integrated features, and energy efficiency, making it a top choice for engineers and designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7470 $63.4940
5+ $26.0489 $130.2445
7+ $25.2348 $176.6436
10+ $24.4208 $244.2080
13+ $23.6067 $306.8871
17+ $21.1647 $359.7999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 945 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess