EN
  • EN
  • DE

ACZ11BR1E-15FD1-12C

Part No ACZ11BR1E-15FD1-12C
Manufacturer CUI Inc.
Catalog Encoders
Description ROTARY ENCODER INCREMENT 12PPR / Rotary Encoder Incremental 12 Quadrature (Incremental) Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr CUI Devices
Series ACZ11
Package Box
Encoder Type Incremental
Output Type Quadrature (Incremental)
Pulses per Revolution 12
Voltage - Supply 5V
Actuator Type 6mm Dia Flatted End
Detent Yes
Built in Switch Yes
Mounting Type Panel, PCB Through Hole
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 30K
Base Product Number ACZ11BR1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Other Names 074-0617R,ACZ11BR1E15FD112C,102-1759
Standard Package 60
Win Source Part Number 1042634-ACZ11BR1E-15FD1-12C
Ultra Librarian 3D Model Ultra Librarian ACZ11BR1E-15FD1-12C CAD Model

Description

The CUI Devices ACZ11BR1E-15FD1-12C encoder is a vertical orientation PC pin termination style sensor.

  • Orientation: Vertical
  • Termination: PC pin
  • Switch: Built-in
  • Actuator Type: 6mm dia flatted end
  • Output Type: Quadrature (incremental)
  • Detent: Yes
  • Rotational Life: 30K cycles min
  • Voltage Supply: 5V
  • Pulses per Revolution: 12
  • Encoder Type: Incremental
  • Mounting: Panel and PCB through hole
  • Standard Package: 60
  • OEM: Yes
  • Cross-Reference: No alternative parts available
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 8543.70.4500

You May Also Be Interested in

SICK, Inc.
Rotary Encoder Incremental 100 Quadrature (Incremental) User Selectable
Need more? Email Us
TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 12PPR
Lowest to $0.2294
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $3.5216
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.5941
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess