EN
  • EN
  • DE

ADSP-BF527KBCZ-6A

Part No ADSP-BF527KBCZ-6A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Tray
Type Fixed Point
Interface DMA, Ethernet, I2C, PPI, SPI, SPORT, UART, USB
Clock Rate 600MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 208-FBGA, CSPBGA
Manufacturer Package 208-CSPBGA (17x17)
Win Source Part Number 1142256-ADSP-BF527KBCZ-6A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-BF527
Introduction Date November 23, 2005
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-BF527KBCZ-6A CAD Model

Description

ADSP-BF527KBCZ-6A - High-Performance Digital Signal Processor

The ADSP-BF527KBCZ-6A is a powerful digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional performance in processing complex digital signals. This DSP is an ideal choice for a wide range of applications, including audio processing, industrial control, instrumentation, and communication systems.

The ADSP-BF527KBCZ-6A is built on the Blackfin processor architecture, which combines the features of a microcontroller and the signal processing power of a DSP in one unified processor. This unique design enables it to execute both control-oriented and signal processing tasks efficiently, making it a highly versatile component for embedded systems.

Key Features:

  • High Performance: The processor operates at a core frequency of up to 600 MHz, delivering high computational power and throughput for demanding signal processing tasks.
  • Large On-Chip Memory: It comes equipped with 148KB of on-chip memory, which includes L1 and L2 SRAM, to support a variety of applications without the need for external memory, reducing system complexity and cost.
  • Integrated Peripherals: A rich set of peripherals is integrated, such as Ethernet MAC, USB 2.0, UART, SPI, CAN, and more, offering extensive connectivity options for various system requirements.
  • Power Efficiency: The processor is designed with power management features that enable reduced power consumption during operation, which is critical for portable and battery-powered devices.
  • Dynamic Power Management: Dynamic voltage scaling and on-the-fly clock gating help manage power consumption and thermal dissipation during operation.

Applications:

  • Audio and video processing
  • Automotive infotainment and telematics
  • Industrial control systems
  • Medical imaging
  • Communication infrastructure

The ADSP-BF527KBCZ-6A comes in a 208-ball CSPBGA package, ensuring a compact footprint for space-constrained applications. Its robust design, coupled with Analog Devices' commitment to quality, makes it a reliable choice for engineers and designers looking to integrate a high-performance DSP into their systems.

With its blend of performance, integrated features, and power efficiency, the ADSP-BF527KBCZ-6A stands out as a superior choice for any application requiring intensive signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9385 $89.9385
2+ $87.1279 $174.2558
3+ $84.3173 $252.9519
4+ $81.5068 $326.0272
5+ $73.0750 $365.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess