EN
  • EN
  • DE

ADSP-BF524BBCZ-3A

Part No ADSP-BF524BBCZ-3A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 300MHZ 208CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.35V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 208-CSPBGA (17x17)
Win Source Part Number 085331-ADSP-BF524BBCZ-3A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF524BBCZ-3A CAD Model

Description

Analog Devices Inc. ADSP-BF524BBCZ-3A Product Overview

The ADSP-BF524BBCZ-3A is a high-performance digital signal processor (DSP) from Analog Devices Inc., part of their Blackfin family of products. This processor is designed to deliver exceptional power efficiency and processing capability, making it an ideal choice for a broad range of embedded applications that require advanced signal processing in a low-power, cost-effective package.

Key Features

  • Core Performance: The ADSP-BF524BBCZ-3A features a high-speed core with a maximum frequency of 400MHz, providing a balance of performance and power efficiency.
  • Memory: It includes integrated on-chip memory, with 16KB of instruction cache and 32KB of data cache, as well as 132KB of internal SRAM, reducing the need for external memory components.
  • Peripheral Support: The device boasts a rich set of peripherals, including UART, SPI, SPORT, CAN, and USB interfaces, allowing for flexible connectivity options.
  • Power Management: Advanced power management techniques are employed, including dynamic power-down of unused peripherals and on-chip voltage regulation, to minimize power consumption.
  • Dual-Core Option: For applications requiring additional processing power, the ADSP-BF524BBCZ-3A can be used in a dual-core configuration, effectively doubling the available processing resources.

Applications

The ADSP-BF524BBCZ-3A is suitable for a variety of applications, such as industrial control systems, automotive electronics, communication devices, and portable medical equipment. Its robust signal processing capabilities enable complex algorithm implementation for audio and video processing, multi-axis motor control, and real-time analytics.

Design Support

Analog Devices Inc. provides comprehensive design support for the ADSP-BF524BBCZ-3A, including development tools, software libraries, and reference designs. Developers can take advantage of the CrossCore Embedded Studio (CCES) integrated development environment (IDE) for streamlined software development and debugging. Additionally, the processor is supported by the Blackfin Processor family's Emulation and Evaluation Systems, which facilitate rapid prototyping and testing.

With its combination of performance, integration, and efficiency, the ADSP-BF524BBCZ-3A from Analog Devices Inc. is a versatile DSP solution that can meet the demands of a wide array of embedded processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6504 $64.9512
6+ $17.7644 $106.5864
9+ $17.2093 $154.8837
13+ $16.6541 $216.5033
16+ $16.0990 $257.5840
21+ $14.4336 $303.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess