EN
  • EN
  • DE

ADSP-BF518BSWZ-4X

Part No ADSP-BF518BSWZ-4X
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 400 MHz
Max Frequency 400 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Pins 176
RoHS Compliant
Win Source Part Number 1027803-ADSP-BF518BSWZ-4X
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-BF518BSWZ-4X CAD Model

Description

Analog Devices ADSP-BF518BSWZ-4X Microprocessor Overview

The ADSP-BF518BSWZ-4X is a high-performance microprocessor from Analog Devices Inc., renowned for its advanced signal processing capabilities and power efficiency. This product is part of the Blackfin family of processors, which are well-suited for a variety of applications ranging from industrial control to audio and video processing.

Key Features

  • Core Performance: The processor features a high-speed core with a maximum frequency of 400MHz, providing robust computational power to handle complex algorithms and tasks.
  • Memory Architecture: It comes with an integrated memory architecture that includes L1 and L2 SRAM, which can be configured as cache or directly accessed memory, enabling efficient data processing and storage.
  • Digital Signal Processing: With its powerful signal processing capabilities, the ADSP-BF518BSWZ-4X is ideal for applications requiring fast and accurate digital signal manipulation.
  • Peripheral Set: A rich set of peripherals complements the core, including UART, SPI, SPORT, CAN, and Ethernet MAC, providing versatile connectivity options for various system requirements.
  • Power Management: The processor supports dynamic power management techniques, which allow for reduced power consumption during idle or less intensive operations, making it suitable for power-sensitive applications.
  • Package and Temperature Range: Housed in a 176-lead LQFP package, the device is designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The ADSP-BF518BSWZ-4X processor is well-adapted for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Telematics
  • Portable and Networked Media Players
  • Smart Sensing and Real-Time Analytics
  • Medical Imaging and Diagnostic Equipment

Conclusion

Analog Devices Inc.'s ADSP-BF518BSWZ-4X microprocessor is a testament to their commitment to providing advanced digital processing solutions. Its blend of high-speed performance, integrated memory, and a comprehensive peripheral set, all while maintaining energy efficiency, makes it a top choice for designers seeking a processor that can meet rigorous computational demands without compromising on power consumption or connectivity.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess