EN
  • EN
  • DE

ADSP-BF518BBCZ-4

Part No ADSP-BF518BBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ 168CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 168-CSPBGA (12x12)
Win Source Part Number 009431-ADSP-BF518BBCZ-4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF518BBCZ-4 CAD Model

Description

ADSP-BF518BBCZ-4 Microprocessor Overview

The ADSP-BF518BBCZ-4 is a high-performance microprocessor from Analog Devices Inc., renowned for its exceptional integration and efficiency. This processor is part of the Blackfin family, which is well-known for combining a rich set of peripherals with industry-leading signal processing capabilities. The ADSP-BF518BBCZ-4 is designed to cater to a wide array of applications, including but not limited to automotive, consumer electronics, and industrial control systems.

Key Features

  • Core Performance: The Blackfin core in the ADSP-BF518BBCZ-4 operates at a frequency of up to 400MHz, delivering high computational performance that is ideal for embedded processing applications requiring intensive signal processing.
  • Memory: It comes equipped with integrated L1 and L2 memory, which can be configured as SRAM, cache, or a combination of both, providing developers with the flexibility to optimize memory usage based on their specific application requirements.
  • On-Chip Peripherals: This microprocessor includes a range of on-chip peripherals, such as UART, SPI, SPORT, CAN, and Ethernet MAC, facilitating easy connectivity and data exchange with other devices in the system.
  • Power Efficiency: The ADSP-BF518BBCZ-4 is designed with power efficiency in mind, featuring dynamic power management options that allow the processor to adjust its power consumption based on the computational workload and operating conditions.
  • Package: The device is available in a 208-ball CSPBGA package, making it suitable for space-constrained applications while providing robust physical connectivity.

Application Areas

With its powerful signal processing capabilities and a rich set of integrated peripherals, the ADSP-BF518BBCZ-4 is an ideal choice for a variety of applications, including:

  • Automotive audio, navigation, and driver assistance systems
  • Industrial control and automation systems
  • Consumer electronics such as audio and video equipment
  • Networked communication devices
  • Healthcare devices like medical imaging systems

The ADSP-BF518BBCZ-4 from Analog Devices Inc. represents a blend of performance, integration, and efficiency, making it a standout choice for designers looking to leverage a processor that can handle demanding signal processing tasks while maintaining power and space efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0024 $80.0024
2+ $65.6430 $131.2860
3+ $63.5917 $190.7751
4+ $61.5403 $246.1612
5+ $59.4890 $297.4450
6+ $53.3350 $320.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess