EN
  • EN
  • DE

ADSP-BF512KBCZ-4

Part No ADSP-BF512KBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ 168CSBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Type Fixed Point
Interface I2C, PPI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 168-LFBGA, CSPBGA
Supplier Device Package 168-CSPBGA (12x12)
Base Product Number ADSP-BF512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -2735-ADSP-BF512KBCZ-4
Standard Package 1
Win Source Part Number 989803-ADSP-BF512KBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512KBCZ-4 CAD Model

Description

ADSP-BF512KBCZ-4: A High-Performance Digital Signal Processor from Analog Devices Inc.

The ADSP-BF512KBCZ-4 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance and versatility in a wide array of applications. This DSP is part of the Blackfin family, which is well-known for combining a microcontroller-like programmability with the computational power and speed of a DSP.

Key Features and Benefits

  • High Processing Power: With a core clock speed of up to 400 MHz, the ADSP-BF512KBCZ-4 provides exceptional performance for demanding signal processing tasks. This makes it ideal for applications requiring fast and efficient data processing, such as audio and video processing, industrial control, and real-time analytics.
  • On-Chip Memory: The device comes equipped with 116KB of on-chip memory, which includes 68KB of RAM and 48KB of ROM. This internal memory helps to streamline operations by reducing the need for external memory components, thus saving space and power.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-BF512KBCZ-4 is suitable for battery-powered and portable devices, as it offers a range of power-saving modes to extend battery life and reduce energy costs.
  • Rich Peripherals Set: This DSP features a variety of integrated peripherals, including UART, SPI, SPORT, and CAN interfaces, allowing for easy connectivity and communication with other devices within a system.
  • Robust Security Features: Security is a priority with the ADSP-BF512KBCZ-4. It includes hardware-based security features that help to protect against unauthorized access and ensure the integrity of the system.

Applications

The versatility of the ADSP-BF512KBCZ-4 makes it suitable for a broad range of applications, such as:

  • Automotive audio, navigation, and driver assistance systems
  • Professional and consumer audio equipment
  • Industrial control systems
  • Medical imaging devices
  • Telecommunications infrastructure

With its robust set of features and capabilities, the ADSP-BF512KBCZ-4 from Analog Devices Inc. is an excellent choice for system designers looking to leverage high-performance DSP capabilities in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6857 $65.0571
7+ $17.7935 $124.5545
11+ $17.2375 $189.6125
14+ $16.6814 $233.5396
18+ $16.1253 $290.2554
24+ $14.4571 $346.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,159 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess