EN
  • EN
  • DE

ADSP-BF512BBCZ-3

Part No ADSP-BF512BBCZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Tray
Type Fixed Point
Interface I2C, PPI, SPI, SPORT, UART/USART
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 168-LFBGA, CSPBGA
Manufacturer Package 168-CSPBGA (12x12)
Win Source Part Number 1142244-ADSP-BF512BBCZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-BF512
Introduction Date November 23, 2005
ECCN 3A991.a.2
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512BBCZ-3 CAD Model

Description

ADSP-BF512BBCZ-3: A High-Performance Processor from Analog Devices Inc.

The ADSP-BF512BBCZ-3 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the Blackfin family, which is well-known for its exceptional signal processing capabilities and power efficiency. Designed to cater to a wide range of applications, the ADSP-BF512BBCZ-3 is an ideal choice for embedded systems requiring high-performance computing, multimedia processing, and real-time control.

At the core of the ADSP-BF512BBCZ-3 is a dual-MAC state-of-the-art signal processing engine that delivers up to 600 MHz of processing power. This allows the processor to handle complex algorithms and data-intensive tasks with ease. The processor also features a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, which enable seamless integration with other components in a system and facilitate a broad range of communication protocols.

With a 16-bit external memory interface, the ADSP-BF512BBCZ-3 provides the flexibility to expand the system's memory capacity, ensuring that it can accommodate the needs of applications with large data sets or code bases. The processor also supports a variety of I/O options, which makes it highly adaptable to different hardware configurations and custom designs.

The ADSP-BF512BBCZ-3 is designed with power efficiency in mind. It features dynamic power management options that allow developers to balance performance and power consumption according to the application's requirements. This makes it particularly suitable for portable and battery-operated devices where power conservation is critical.

Security is another focus of the ADSP-BF512BBCZ-3, which includes hardware-based security features to protect against unauthorized access and ensure the integrity of the system. This is essential for applications that handle sensitive information or operate in secure environments.

Overall, the ADSP-BF512BBCZ-3 from Analog Devices Inc. is a robust, high-performance DSP that offers a perfect blend of speed, power efficiency, and security. Its versatility and rich feature set make it an excellent choice for designers looking to create sophisticated embedded systems for a wide array of industries, including automotive, consumer electronics, industrial automation, and telecommunications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0301 $94.0602
3+ $38.5888 $115.7664
5+ $37.3829 $186.9145
6+ $36.1770 $217.0620
8+ $34.9711 $279.7688
10+ $31.3534 $313.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess