EN
  • EN
  • DE

ADSP-2188MKST-300

Part No ADSP-2188MKST-300
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Low power C55x fixed point DSP- up to 200MHz, USB, LCD interface, FFT HWA, SAR ADC 196-NFBGA -10 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 75 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.61 V
Mount Surface Mount
Number of Pins 100
Packaging Bulk
RAM Size 256 kB
RoHS Non-Compliant
Win Source Part Number 1025420-ADSP-2188MKST-300
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-2188MKST-300 CAD Model

Description

Product Overview: ADSP-2188MKST-300 by Analog Devices Inc.

The ADSP-2188MKST-300 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. This powerful integrated circuit is part of the ADSP-218x family, known for its exceptional processing capabilities and versatility in handling complex signal processing tasks. The ADSP-2188MKST-300 is designed to meet the demanding requirements of a wide range of applications, including audio processing, industrial control, instrumentation, and telecommunications.

Key Features:

  • High Processing Speed: With a core clock speed of 300 MHz, the ADSP-2188MKST-300 delivers rapid data processing, enabling real-time signal analysis and control.
  • Optimized Architecture: The processor features a 16-bit fixed-point architecture, which provides a balanced trade-off between dynamic range and computational efficiency.
  • On-chip Memory: It comes with integrated program and data memory, reducing the need for external memory components and simplifying system design.
  • Peripheral Support: A variety of peripherals, such as serial ports and timers, are included to facilitate communication with other devices and manage complex timing tasks.
  • Power Efficiency: The DSP is designed with power efficiency in mind, making it suitable for portable and power-sensitive applications.

Applications:

The ADSP-2188MKST-300 is a versatile DSP that can be used in a multitude of applications. Its robust processing capabilities make it ideal for:

  • Advanced audio processing and effects
  • Industrial motor and motion control systems
  • Sophisticated measurement and instrumentation devices
  • Telecommunication infrastructure, such as base stations and modems

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability. The ADSP-2188MKST-300 is backed by the company's rigorous testing standards and comprehensive technical support. Engineers and designers can rely on Analog Devices' extensive documentation, development tools, and community forums to facilitate the integration of this DSP into their projects.

Whether you're developing a cutting-edge audio system, upgrading industrial controls, or innovating within the telecommunications space, the ADSP-2188MKST-300 offers a powerful and reliable solution to meet your signal processing needs.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess