EN
  • EN
  • DE

ADSP-2186NBSTZ-320

Part No ADSP-2186NBSTZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.90V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 768209-ADSP-2186NBSTZ-320
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2186N
Introduction Date August 15, 2001
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-2186NBSTZ-320 CAD Model

Description

Analog Devices Inc. ADSP-2186NBSTZ-320

The ADSP-2186NBSTZ-320 is a high-performance digital signal processor (DSP) from the distinguished manufacturer Analog Devices Inc. This DSP is part of the ADSP-218x family, known for their exceptional processing power and efficiency, making them ideal for a variety of demanding signal processing applications.

Key Features:

  • High Clock Speed: The ADSP-2186NBSTZ-320 operates at a clock speed of 320 MHz, providing rapid processing capabilities that are essential for real-time signal processing tasks.
  • Memory Architecture: It incorporates a flexible memory architecture with a large on-chip SRAM, which is easily accessible by the processor. This allows for efficient data handling and storage, reducing the need for external memory components.
  • Peripheral Support: This DSP is equipped with a variety of peripherals, including serial ports, parallel ports, and timers, which extend its functionality and enable it to interface with other devices seamlessly.
  • Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, which includes multiply-accumulate operations, algebraic and logical operations, as well as data move and program control instructions.
  • Power Management: With power management features, the ADSP-2186NBSTZ-320 is capable of operating in various power modes, allowing for reduced power consumption during idle or less intensive processing periods.

Applications:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Automotive electronics
  • Industrial automation

The ADSP-2186NBSTZ-320 is available in a 128-lead LQFP (Low Profile Quad Flat Package) that is designed for surface-mount technology, ensuring a compact footprint on the PCB. Its robust design and advanced features make it an excellent choice for engineers and designers looking to integrate a reliable DSP into their high-performance systems.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-2186NBSTZ-320 is no exception. It stands as a testament to the company's dedication to providing innovative solutions that push the boundaries of signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess