EN
  • EN
  • DE

ADSP-2186LBST-160

Part No ADSP-2186LBST-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2186L
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910975-ADSP-2186LBST-160
Ultra Librarian 3D Model Ultra Librarian ADSP-2186LBST-160 CAD Model

Description

Product Overview: ADSP-2186LBST-160 by Analog Devices Inc.

The ADSP-2186LBST-160 is a high-performance digital signal processor (DSP) from the esteemed manufacturer, Analog Devices Inc. Designed to cater to a wide array of applications requiring efficient signal processing capabilities, this product stands out with its robust feature set and exceptional speed. The DSP operates at a clock speed of 160 MHz, providing ample computational power for demanding tasks in various industry sectors such as automotive, telecommunications, audio processing, and industrial control systems.

Key Features and Benefits

  • High-Speed Performance: With a 160 MHz processing speed, the ADSP-2186LBST-160 is capable of executing up to 160 million instructions per second (MIPS), ensuring quick and efficient handling of complex algorithms.
  • On-Chip Memory: This DSP includes integrated on-chip memory, comprising of both RAM and ROM, enabling fast data access and effective handling of code without the need for external memory components.
  • Flexible Peripheral Interface: It features a variety of peripheral interfaces that allow for seamless integration with other system components, including serial ports, parallel ports, and timers.
  • Dynamic Power Management: The device supports dynamic power-down options, which contribute to reduced power consumption and improved energy efficiency, a critical aspect for battery-powered applications.
  • Robust Instruction Set: The ADSP-2186LBST-160 boasts a rich instruction set optimized for digital signal processing tasks, which enhances the execution of complex mathematical functions and signal transformations.

Applications

The versatility of the ADSP-2186LBST-160 makes it suitable for a wide range of applications. It is particularly effective in scenarios that require rapid data processing, such as:

  • Audio and video processing
  • Wireless communication systems
  • Automotive electronics
  • Medical instrumentation
  • Industrial automation and control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADSP-2186LBST-160 is no exception. It is manufactured to meet the highest standards of reliability and performance, ensuring that it can operate effectively under various conditions and within a wide temperature range. The processor is also backed by Analog Devices' comprehensive technical support and documentation, making it a reliable choice for engineers and designers looking for a high-quality DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess