EN
  • EN
  • DE

ADSP-2185LKST-133

Part No ADSP-2185LKST-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 33.3MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2185L
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 860502-ADSP-2185LKST-133
Ultra Librarian 3D Model Ultra Librarian ADSP-2185LKST-133 CAD Model

Description

ADSP-2185LKST-133 DSP Chip

The ADSP-2185LKST-133 is a state-of-the-art digital signal processor (DSP) from the esteemed Analog Devices Inc., renowned for its high-performance and efficient processing capabilities. This DSP is part of the ADSP-218x family, which is widely recognized for its exceptional computational speed and precision, making it an ideal choice for a variety of demanding applications, including audio processing, telecommunications, industrial control, and instrumentation.

With a core clock speed of 133 MHz, the ADSP-2185LKST-133 delivers a high level of processing power that can handle complex algorithms and large datasets with ease. It operates on a 3.3V power supply, ensuring energy efficiency while maintaining robust performance. The DSP is built on a 16-bit fixed-point architecture, which provides a good balance between dynamic range and computational efficiency, making it suitable for both high-precision and high-throughput tasks.

This processor features a large on-chip SRAM that allows for quick data access and manipulation, reducing the need for external memory components and thus simplifying system design. Additionally, the ADSP-2185LKST-133 is equipped with a variety of peripherals and interfaces, such as serial ports, timers, and host interface options, which provide flexibility in system integration and facilitate communication with other devices in a system.

The ADSP-2185LKST-133 is packaged in a 128-pin LQFP (Low-Profile Quad Flat Package), which saves valuable board space while allowing for efficient heat dissipation. Analog Devices Inc. provides comprehensive support for this DSP, including development tools, application notes, and reference designs, to accelerate the design process and help engineers take full advantage of the device's capabilities.

Whether you're designing a sophisticated audio system, a high-speed data acquisition device, or a complex control system, the ADSP-2185LKST-133 offers the performance, efficiency, and reliability you need to deliver a competitive and cutting-edge solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess