EN
  • EN
  • DE

39VF512-90-4C-WH

Part No 39VF512-90-4C-WH
Manufacturer Silicon Storage Technology, Inc
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815589-39VF512-90-4C-WH
Ultra Librarian 3D Model Ultra Librarian 39VF512-90-4C-WH CAD Model

Description

The 39VF512-90-4C-WH is a 512 Kbit (64K x 8) CMOS Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). This flash memory is designed for non-volatile storage in a wide variety of applications.

Applications

  • Embedded Systems: Storing firmware and configuration data in embedded systems.
  • Consumer Electronics: Storing data in digital cameras, MP3 players, and other portable devices.
  • Industrial Control: Storing program code and data in industrial control systems.
  • Networking Equipment: Storing configuration data in routers and switches.
  • Medical Devices: Storing calibration data and patient information in medical equipment.

Features

  • 512 Kbit (64K x 8) Memory Organization: Provides a storage capacity of 512 Kbits organized as 64K bytes.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Sector Erase Capability: Allows for erasing individual sectors of the memory array.
  • Fast Read Access Time: Offers a read access time of 90ns.
  • Single Power Supply: Operates from a single 3.0V to 3.6V power supply.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Fast Read Access: Provides quick access to stored data.
  • Easy Programming: Simplifies programming with standard flash memory interfaces.
  • Durable Storage: Offers reliable data storage in harsh environments.

Additional Details

The 39VF512-90-4C-WH flash memory device is specified by its access time (90ns), supply voltage (3.0V - 3.6V), operating temperature range, and package type. The '4C' likely indicates the temperature range or package type, while 'WH' may indicate a specific feature or speed grade. It is typically programmed using standard flash memory programming algorithms. This flash memory device is designed to provide reliable and long-term data storage in a variety of applications. Refer to the datasheet for detailed specifications, timing diagrams, and application notes to ensure correct usage.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess